EN
  • EN
  • DE

TPS1HA08CQPWPRQ1

Part No TPS1HA08CQPWPRQ1
Manufacturer Texas Instruments
Catalog OEM Souring
Description Single-Channel Smart High-Side Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469089-TPS1HA08CQPWPRQ1
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Ratio - Input 1:1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8 V ~ 18 V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 20A
Rds On (Typ) 8 mOhm
Input Type Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173\
Ultra Librarian 3D Model Ultra Librarian TPS1HA08CQPWPRQ1 CAD Model

Description

The TPS1HA08CQPWPRQ1 is a sophisticated single-channel smart high-side switch developed by Texas Instruments (TI), designed to manage power in automotive and industrial applications. This component is specialized for use in environments that require precise control and protection of loads. With its integrated smart features, the TPS1HA08CQPWPRQ1 provides robust protection against overcurrent, overvoltage, and overheating, ensuring the reliability and safety of electronic systems. The device operates efficiently across a wide voltage range, offering flexibility in various electrical architectures. Its compact size and power efficiency make it an ideal choice for applications where space is at a premium and power conservation is crucial. Manufactured by Texas Instruments, a leader in semiconductor solutions, the TPS1HA08CQPWPRQ1 stands out for its performance, durability, and reliability.

You May Also Be Interested in

Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4159 $51.2385
36+ $2.8028 $100.9008
56+ $2.7152 $152.0512
77+ $2.6276 $202.3252
99+ $2.5400 $251.4600
132+ $2.2773 $300.6036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess