EN
  • EN
  • DE

LTC4252BCMS-2#TRPBF

Part No LTC4252BCMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -48V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 800 µA
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4252
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 879851-LTC4252BCMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4252BCMS-2#TRPBF CAD Model

Description

Overview of LTC4252BCMS-2#TRPBF

The LTC4252BCMS-2#TRPBF is a sophisticated integrated circuit from Analog Devices Inc., designed for hot swap applications that allows a board to be removed and inserted into a live backplane. It is particularly suitable for systems where the maintenance and upgrade of operational units must be performed without interrupting service. This product is crafted to ensure safe and controlled power-up sequencing, which is crucial for high-availability systems and servers.

Key Features

  • Negative Voltage Hot Swap Controller: The LTC4252BCMS-2#TRPBF is specifically designed to control the power supply for negative voltages, making it ideal for telecom and datacom applications where -48V power rails are common.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold to match specific requirements, ensuring protection against excessive currents that could damage the electronic components.
  • Gate Voltage Clamping: This feature prevents the external N-channel MOSFET from being overstressed by limiting the gate voltage during normal operation and fault conditions.
  • Multi-Function Timer: The built-in timer serves multiple purposes, including controlling the circuit breaker's response time, ensuring a safe power-up sequence, and managing the fault timer for automatic retry after a fault condition.
  • Under Voltage Lockout (UVLO): This safety feature prevents the power supply from turning on if the input voltage is below a certain threshold, protecting the system from insufficient power conditions.

Applications

Given its robust feature set, the LTC4252BCMS-2#TRPBF is well-suited for a variety of applications, including:

  • Server Backplanes
  • Telecommunications Equipment
  • Datacom Infrastructure
  • Network Routers and Switches
  • Industrial Systems

Package and Availability

The LTC4252BCMS-2#TRPBF comes in a compact MSOP-10 package, offering a space-saving solution for densely packed circuit boards. Its tape and reel packaging format, denoted by the suffix 'TRPBF', is optimized for automated manufacturing processes, ensuring efficient assembly and reduced production times.

With its advanced protection features and robust design, the LTC4252BCMS-2#TRPBF from Analog Devices Inc. is a reliable choice for engineers looking to implement hot swap capabilities in their systems, enhancing operational uptime and serviceability.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7925 $93.5850
4+ $38.3934 $153.5736
5+ $37.1945 $185.9725
7+ $35.9944 $251.9608
9+ $34.7944 $313.1496
12+ $31.1954 $374.3448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess