EN
  • EN
  • DE

AD7745ARUZ

Part No AD7745ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit Capacitance-to-Digital Converter with Temperature Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Capacitance-to-Digital Converter
Resolution (Bits) 24 b
Data Interface Serial
Voltage Supply Source Single Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1137637-AD7745ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7745
Introduction Date March 03, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7745ARUZ CAD Model

Description

AD7745ARUZ Capacitance-to-Digital Converter by Analog Devices Inc.

The AD7745ARUZ is a high-precision, 24-bit capacitance-to-digital converter (CDC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This cutting-edge component is part of Analog Devices' CapTouch™ series, designed to deliver superior performance in sensing applications that require precise capacitance measurement.

The AD7745ARUZ is particularly well-suited for a wide range of applications, including but not limited to, liquid level sensing, material analysis, and touch-sensitive user interfaces. Its exceptional accuracy and resolution make it an ideal choice for professional-grade and industrial systems.

Key Features:

  • Resolution: The device boasts a 24-bit resolution, ensuring high precision in capacitance measurement, which is critical for applications that demand exact readings.
  • Interface: It offers an I²C-compatible serial interface, providing easy integration with microcontrollers and digital systems.
  • On-Chip Temperature Sensor: An integrated temperature sensor allows for temperature compensation and monitoring, enhancing the reliability and accuracy of measurements.
  • Programmable Gain: The AD7745ARUZ features a programmable gain array, enabling it to accommodate a wide range of capacitive sensors.
  • Single-Ended or Differential Inputs: It supports both single-ended and differential input configurations, offering versatility in connecting to various types of sensors.

Technical Specifications:

  • Package: The device is housed in a compact TSSOP-16 package, making it suitable for space-constrained applications.
  • Supply Voltage: It operates on a single 2.7 V to 5.5 V power supply, allowing for flexibility in different system power schemes.
  • Excitation Current Sources: Two on-chip excitation current sources are provided for AC excitation, which helps to reduce the effects of parasitic capacitance and improve measurement quality.

Overall, the AD7745ARUZ from Analog Devices Inc. stands out for its exceptional accuracy, versatility, and ease of use, making it a top choice for engineers and designers in need of reliable capacitance-to-digital conversion. Whether for industrial control systems, consumer electronics, or scientific instrumentation, this CDC is engineered to deliver consistent performance and enhance the functionality of your applications.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1953 $66.5859
6+ $18.2115 $109.2690
9+ $17.6424 $158.7816
12+ $17.0733 $204.8796
16+ $16.5042 $264.0672
21+ $14.7969 $310.7349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess