EN
  • EN
  • DE

LTC4231IUD-2#TRPBF

Part No LTC4231IUD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Hot Swap Controller 1 Channel General Purpose 12-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-WFQFN Exposed Pad
Case / Package 12-QFN (3x3)
Family Name LTC4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4231IUD-2#TRPBFDKR, LTC4231IUD-2#TRPBFTR, LTC4231IUD-2#TRPBFCT, LTC4231IUD-2#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879840-LTC4231IUD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4231IUD-2#TRPBF CAD Model

Description

Product Overview: LTC4231IUD-2#TRPBF

The LTC4231IUD-2#TRPBF is a cutting-edge Hot Swap controller IC designed and manufactured by Analog Devices Inc. This compact, integrated circuit allows for safe insertion and removal of electronic components in live systems, minimizing the risk of damage due to inrush currents or voltage spikes. The LTC4231IUD-2#TRPBF is particularly suited for use in high-availability systems where uptime is critical, such as servers, data centers, and telecommunications equipment.

Key Features

  • Adjustable Supply Voltage: The device operates over a wide supply voltage range, accommodating various application needs.
  • Current Limiting: It features precise overcurrent protection, ensuring that the system remains stable under fault conditions.
  • Fast Response Time: The LTC4231IUD-2#TRPBF reacts quickly to fault conditions, providing rapid protection to prevent system damage.
  • Power Good Output: An integrated power good output allows for easy monitoring of the system status, ensuring reliable operation.
  • Low Power Consumption: With its low quiescent current, the device is ideal for power-sensitive applications.
  • Compact Package: The IC comes in a small 16-lead QFN package, saving valuable board space in dense electronic systems.

Applications

The LTC4231IUD-2#TRPBF is versatile and can be used in a variety of applications, including:

  • Hot Swap Systems
  • Network Servers and Storage Systems
  • Telecommunications Infrastructure
  • Industrial Equipment
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4231IUD-2#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in critical applications. The device also comes with robust thermal protection features, safeguarding against overheating and further enhancing its operational longevity.

Environmental Compliance

The LTC4231IUD-2#TRPBF is compliant with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for designers and manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7133 $54.8532
9+ $11.2520 $101.2680
14+ $10.9004 $152.6056
19+ $10.5487 $200.4253
25+ $10.1971 $254.9275
33+ $9.1422 $301.6926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess