Analog Devices Inc. LTC2917IMS-A1#PBF Product Overview
The LTC2917IMS-A1#PBF is a highly versatile, single-supply voltage monitor designed by Analog Devices Inc., a leading company in the semiconductor industry. This precision monitor is engineered to ensure the reliability and stability of electronic systems by providing accurate voltage monitoring solutions for a variety of applications.
Key Features
- Precision Monitoring: The LTC2917IMS-A1#PBF offers precise voltage threshold monitoring, safeguarding systems against undervoltage and overvoltage conditions.
- Adjustable Thresholds: It features pin-selectable thresholds, allowing users to set the desired voltage levels for monitoring without the need for external resistors.
- Multiple Voltage Options: The device supports a wide range of voltage options, catering to different needs and specifications.
- Low Power Consumption: With its low power operation, the LTC2917IMS-A1#PBF is ideal for power-sensitive applications.
- Robust Package: Housed in a durable MSOP package, the LTC2917IMS-A1#PBF is designed to withstand harsh environments and ensure long-term reliability.
Applications
The LTC2917IMS-A1#PBF is suitable for a variety of applications, including but not limited to:
- Automotive systems
- Portable and battery-powered devices
- Data centers and telecommunications
- Industrial and medical equipment
Technical Specifications
The LTC2917IMS-A1#PBF operates over a wide temperature range and is characterized by the following technical specifications:
- Single Supply Voltage: 2.7V to 5.5V
- Selectable Threshold Voltages for flexibility
- Temperature Range: -40°C to 125°C
- Package: 10-Lead MSOP
Conclusion
With its combination of precision, flexibility, and durability, the LTC2917IMS-A1#PBF from Analog Devices Inc. is an ideal choice for system designers looking to enhance the reliability of their electronic systems through effective voltage monitoring. Its user-friendly features and robust design make it a valuable component in any critical application where voltage thresholds must be carefully managed.