EN
  • EN
  • DE

LTC4229IUFD#PBF

Part No LTC4229IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Hot Swap Controller 1-CH 18V N-Channel Positive Low Voltage 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Features OVP, UVLO
Maximum Operating Temperature 85 °C
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.9 V
Mount Surface Mount
Number of Channels 1
Number of Pins 24
Operating Supply Current 2 mA
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000, 8542390000
Win Source Part Number 981921-LTC4229IUFD#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4229IUFD#PBF CAD Model

Description

Analog Devices Inc. LTC4229IUFD#PBF Hot Swap Controller

The LTC4229IUFD#PBF is a cutting-edge Hot Swap controller from Analog Devices Inc., designed to regulate the inrush current of board-level supply voltages ranging from 2.9V to 26.5V. This versatile component ensures the safe insertion and removal of circuit boards from live backplanes, preventing glitches on the supply rail and protecting both the card and the backplane from the detrimental effects of large current spikes.

One of the standout features of the LTC4229IUFD#PBF is its dual MOSFET control for power path switching, which offers a flexible solution for managing power-up and power-down sequences. This intelligent design allows for a seamless transition between on and off states, minimizing stress on the electrical components and extending the longevity of the entire system.

The LTC4229IUFD#PBF also boasts an adjustable current limit, which provides the added benefit of tailoring the inrush current to specific application requirements. This is particularly useful in complex systems where precise current control is necessary to avoid damage to sensitive components or to comply with specific safety standards.

For enhanced safety, the product is equipped with overcurrent and overvoltage protection, ensuring that the system remains stable even under fault conditions. The LTC4229IUFD#PBF's fast fault response time is crucial for preventing catastrophic failures, thereby safeguarding the integrity of the power supply and the components it powers.

The device comes in a compact, 20-lead QFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for high-density circuit designs.

With its robust feature set and reliable performance, the LTC4229IUFD#PBF from Analog Devices Inc. is an essential component for any application requiring safe and efficient power management during hot swapping. Its advanced protection features and flexible control options make it a top choice for system designers looking to enhance the operational safety and efficiency of their electronic systems.

For more detailed information, specifications, and application notes, customers are encouraged to refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1349 $52.5396
10+ $10.7774 $107.7740
15+ $10.4406 $156.6090
20+ $10.1038 $202.0760
26+ $9.7670 $253.9420
35+ $8.7566 $306.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,769 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess