EN
  • EN
  • DE

LTC4228IUFD-2#PBF

Part No LTC4228IUFD-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 28QFN / Hot Swap Controller, OR Controller 2 Channel General Purpose 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Voltage - Supply 2.9V ~ 18V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 2.5 mA
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355526-LTC4228IUFD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4228IUFD-2#PBF CAD Model

Description

Analog Devices Inc. LTC4228IUFD-2#PBF Dual Ideal Diode and Hot Swap Controller

The LTC4228IUFD-2#PBF from Analog Devices Inc. is a sophisticated electronic component designed to provide safe board insertion and removal from a live backplane. This highly integrated device features dual ideal diode-OR and Hot Swap™ functions that ensure smooth power delivery and protection in systems with redundant power supplies.

Key Features

  • Dual Ideal Diode-OR: The LTC4228IUFD-2#PBF offers low loss power ORing with its dual ideal diode functionality, which minimizes power dissipation and heat generation compared to traditional power ORing diodes.
  • Hot Swap Controller: This component allows a board to be safely inserted and removed from a live backplane by limiting inrush current, thereby preventing glitches on the supply rail and protecting against overcurrent conditions.
  • Adjustable Current Limit: The device features an adjustable current limit function that provides designers with flexibility to set the threshold according to their system requirements.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various applications and ensuring compatibility with different system voltages.
  • Overcurrent Fault Protection: In the event of an overcurrent condition, the LTC4228IUFD-2#PBF responds quickly to protect the system, enhancing the reliability and longevity of the application.
  • Compact Package: The device comes in a compact 24-lead QFN package, making it suitable for space-constrained applications while still providing robust functionality.

Applications

The LTC4228IUFD-2#PBF is ideal for a range of applications where dual power supply redundancy and safe power control are critical. It is commonly used in:

  • Redundant Power Systems
  • Industrial Computers and Servers
  • Telecommunication and Network Equipment
  • Data Storage Systems
  • High Availability Systems

With its combination of dual ideal diode and Hot Swap control features, the LTC4228IUFD-2#PBF from Analog Devices Inc. is a powerful solution for managing power in systems that cannot afford downtime or power interruption. Its robust design and versatile capabilities make it a go-to choice for engineers looking for reliability and performance in their power management circuits.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4221 $67.2663
6+ $18.3977 $110.3862
9+ $17.8227 $160.4043
12+ $17.2478 $206.9736
15+ $16.6729 $250.0935
21+ $14.9481 $313.9101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,018 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess