The XC95144-7TQG100C is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500 family. It is designed for implementing a wide range of digital logic functions, offering flexibility and efficiency in custom logic designs. The "-7" indicates a speed grade, "TQG100" refers to the package type (100-pin TQFP), and "C" specifies the commercial temperature range.
Applications
- Glue Logic: Connecting different components in a digital system, such as microcontrollers, memory, and peripherals.
- Address Decoding: Implementing address decoding schemes for memory and I/O devices.
- State Machine Design: Creating and implementing complex state machines for control applications.
- Peripheral Control: Controlling various peripherals, such as LCD displays, keypads, and sensors.
- Interface Logic: Implementing custom interfaces between different digital systems.
Features
- 144 Macrocells: Provides a sufficient number of macrocells for implementing moderately complex logic functions.
- In-System Programmability (ISP): Allows for easy reprogramming and design iteration without removing the device from the board.
- 100-Pin TQFP Package: Offers a compact and easy-to-handle package for prototyping and production.
- System Performance up to 166 MHz: Enables high-speed operation for demanding applications.
- Commercial Temperature Range: Operates reliably within the standard commercial temperature range.
Benefits
- Design Flexibility: Enables easy modification and customization of logic circuits.
- Reduced Board Space: Integrates multiple logic functions into a single device.
- Faster Time-to-Market: Speeds up the design process through in-system programmability.
- Improved System Performance: Offers high-speed operation for demanding applications.
- Cost-Effective Solution: Provides a cost-effective solution for implementing custom digital logic.
Additional Details
The XC95144-7TQG100C CPLD is based on Xilinx's advanced CMOS process technology, providing a balance between speed, power, and cost. The device is typically programmed using Xilinx's ISE design suite. The CPLD architecture includes a global routing pool, which allows for flexible interconnect between macrocells. It operates from a 5V power supply. This CPLD is well-suited for applications requiring a moderate level of logic complexity, in-system programmability, and high-speed operation. Its compact package and commercial temperature range make it suitable for various embedded systems and consumer electronics applications. The in-system programmability feature simplifies prototyping and allows for field upgrades, enhancing the device's versatility.