EN
  • EN
  • DE

LTC4067EDE#PBF

Part No LTC4067EDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Linear Battery Charger Li-Ion/Li-Pol 1250mA 4.2V 12-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Lead Free Lead Free
Length 4 mm
Max Charge Current 1.25 A
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Nominal Input Voltage 5.5 V
Number of Cells 1
Number of Outputs 1
Number of Pins 12
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1176072-LTC4067EDE#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4067EDE#PBF CAD Model

Description

Product Overview: LTC4067EDE#PBF

The LTC4067EDE#PBF from Analog Devices Inc. is a highly integrated, multifunction power management solution designed for single-cell Lithium-Ion or Lithium-Polymer battery-powered applications. This versatile IC combines a linear battery charger, a low dropout regulator, a pushbutton controller, and a battery disconnect switch in a compact, low-profile 12-lead DFN package.

Key Features

  • Linear Battery Charger: The LTC4067EDE#PBF features a programmable float voltage and charge current with a maximum charge current of up to 1A, providing a fast and efficient charging solution. It also includes automatic recharge and a charge status output, making it easy to monitor the charging process.
  • Low Dropout Regulator (LDO): An integrated LDO provides a stable output voltage, which can be set via an external resistor. This ensures a consistent power supply for the load even when the battery voltage fluctuates.
  • Pushbutton ON/OFF Control: The IC includes a pushbutton interface that manages the power sequencing, allowing for a simple and intuitive user interface to control the power state of the device.
  • Battery Disconnect Switch: The battery disconnect feature protects the battery from deep discharge by disconnecting it from the load when the battery voltage falls below a programmable threshold.
  • Thermal Regulation: To ensure safe operation, the LTC4067EDE#PBF incorporates thermal regulation to maximize the charge rate without the risk of overheating.
  • High Efficiency: The device is designed to minimize power loss and maximize battery life, making it an ideal choice for portable applications.

Applications

The LTC4067EDE#PBF is well-suited for a variety of applications that require efficient power management and charging capabilities. These include:

  • Portable Medical Devices
  • Handheld Instruments
  • USB-Powered Gadgets
  • Personal Media Players
  • Bluetooth Devices
  • Backup Power Supplies

With its combination of features, the LTC4067EDE#PBF from Analog Devices Inc. offers a compact and reliable power management solution for designers looking to optimize the performance and extend the battery life of their portable devices.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0667 $54.4002
14+ $7.4394 $104.1516
21+ $7.2069 $151.3449
29+ $6.9744 $202.2576
38+ $6.7419 $256.1922
50+ $6.0445 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess