EN
  • EN
  • DE

LTC4013EUFD#PBF

Part No LTC4013EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULT-CHEM 6CEL 28QFN / Charger IC Multi-Chemistry 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Battery Chemistry Multi-Chemistry
Number of Cells 6
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature
Voltage - Supply (Max) 60V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4013EUFD#PBF,-2735-LTC4013EUFD#PBF,LTC4013EUFD#PBF-ND
Standard Package 73
Win Source Part Number 1033351-LTC4013EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4013EUFD#PBF CAD Model

Description

Analog Devices Inc. LTC4013EUFD#PBF: High-Efficiency Battery Charger

The LTC4013EUFD#PBF from Analog Devices Inc. is a versatile and high-performance battery charger IC designed to cater to a wide array of battery chemistry types, including Lead-Acid, Li-Ion, LiFePO4, and NiMH batteries. This advanced integrated circuit is housed in a compact 28-lead QFN package, making it suitable for space-constrained applications while providing a robust solution for your charging needs.

Key Features

  • Multi-chemistry battery charging capabilities
  • Wide input voltage range: 4.5V to 35V (50V max)
  • Adjustable charge current up to 20A
  • Intelligent PowerPath control for seamless power management
  • Integrated battery temperature sensing for safety
  • Programmable charge voltage with high accuracy
  • Automatic recharge feature
  • Thermal regulation to maximize charge rate without overheating
  • Low quiescent current for energy efficiency

Applications

The LTC4013EUFD#PBF is an ideal choice for a variety of applications that require efficient and reliable battery management. It is particularly well-suited for portable devices, medical equipment, industrial systems, and backup power supplies. Its flexibility in supporting different battery types makes it a universal solution for diverse power management scenarios.

Performance and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC4013EUFD#PBF is no exception. It offers a precision charge voltage with low offset, ensuring the battery is charged accurately to extend its lifespan. The IC also incorporates a range of safety features, including overvoltage protection, undervoltage lockout, and thermal shutdown to protect both the charger and the battery under extreme conditions.

Overall, the LTC4013EUFD#PBF stands out as a high-efficiency, flexible charging solution that can adapt to the needs of various battery technologies, thus providing designers with a single, comprehensive charging IC for their power management designs.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9556 $59.7780
11+ $9.8097 $107.9067
16+ $9.5031 $152.0496
22+ $9.1966 $202.3252
29+ $8.8900 $257.8100
38+ $7.9704 $302.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess