EN
  • EN
  • DE

LTC3499BEMS8#TRPBF

Part No LTC3499BEMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BOOST ADJ 750MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168676-LTC3499BEMS8#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Current - Output 750mA (Switch)
Ultra Librarian 3D Model Ultra Librarian LTC3499BEMS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC3499BEMS8#TRPBF Overview

The LTC3499BEMS8#TRPBF is a high-efficiency, fixed-frequency, synchronous step-up DC/DC converter designed to meet the power management requirements of battery-powered systems. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this converter offers a compact, efficient, and reliable solution for a wide range of applications, including portable devices, medical instruments, and wireless sensors.

Key Features

  • Wide Input Voltage Range: The LTC3499BEMS8#TRPBF operates over a broad input voltage range from 0.8V to 5.5V, making it suitable for single-cell Li-Ion batteries, multi-cell alkaline/NiMH batteries, or other standard power sources.
  • High Efficiency: With efficiencies up to 96%, this converter minimizes power losses and extends battery life, which is crucial for portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5.25V, providing flexibility to power a variety of loads.
  • Internal Synchronous Rectifier: The inclusion of an internal synchronous rectifier improves efficiency by reducing diode conduction losses.
  • Low Quiescent Current: Its low quiescent current of under 20uA ensures minimal drain on the battery when the device is in standby mode.
  • Fixed Frequency Operation: Operating at a fixed frequency of 1.2MHz allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the reliability of the device.

Package and Availability

The LTC3499BEMS8#TRPBF comes in a compact MSOP-8 package, which is ideal for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating easy integration into automated manufacturing processes. The product is available in tape and reel packaging, denoted by the suffix 'TRPBF', which is optimized for high-volume production environments.

Applications

With its versatile features and high efficiency, the LTC3499BEMS8#TRPBF is well-suited for a variety of applications, including:

  • Portable Electronic Devices
  • Wireless Keyboards and Mice
  • Handheld Medical Equipment
  • Power Backup Systems
  • Energy Harvesting
  • Bluetooth Headsets

Overall, the LTC3499BEMS8#TRPBF from Analog Devices Inc. offers an optimal blend of performance, flexibility, and compactness, addressing the power needs of modern portable electronics with precision and efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess