EN
  • EN
  • DE

LTC3209EUF-2#PBF

Part No LTC3209EUF-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description LTC3209 - 600mA Main/Camera LED Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Efficiency 94 %
Frequency 850 kHz
Height 800 µm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 85 °C
Max Output Voltage 3.2 V
Max Supply Voltage 4.5 V
Min Input Voltage 2.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.9 V
Number of Outputs 8
Number of Pins 20
Number of Segments 8
Operating Supply Voltage 3.3 V
Output Current 600 mA
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 850 kHz
Termination SMD/SMT
Topology Charge Pump
Win Source Part Number 1072295-LTC3209EUF-2#PBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3209EUF-2#PBF CAD Model

Description

Analog Devices Inc. LTC3209EUF-2#PBF Overview

The LTC3209EUF-2#PBF is a high-efficiency, charge pump LED driver from Analog Devices Inc., designed to drive up to six LEDs with a constant current for uniform brightness. This driver is optimized for portable applications where energy efficiency and compact size are critical factors.

Key Features

  • Versatile Power Supply: The device can operate from a 2.9V to 4.5V input voltage range, making it suitable for lithium-ion/polymer batteries commonly used in portable devices.
  • Adjustable Current Control: It allows the user to set the LED current from a range of 1mA to 30mA, providing flexibility for different lighting requirements.
  • High Efficiency: With an efficiency of up to 90%, the LTC3209EUF-2#PBF minimizes power loss and extends battery life in portable applications.
  • Low Noise Operation: The device uses a 1MHz fixed-frequency operation to reduce noise, which is crucial for sensitive RF and audio applications.
  • Thermal Protection: It includes thermal shutdown protection that prevents damage from overheating, ensuring long-term reliability.

Applications

The LTC3209EUF-2#PBF is ideal for a wide range of portable applications, including:

  • Smartphone and tablet backlighting
  • GPS devices
  • Portable media players
  • Digital cameras and camcorders
  • Other handheld devices requiring LED illumination

Package and Reliability

The driver is housed in a compact, 24-lead QFN (4mm × 4mm) package that is designed to occupy minimal space on a printed circuit board. The LTC3209EUF-2#PBF has been rigorously tested to meet the high standards of Analog Devices Inc., ensuring both performance and durability across various environmental conditions.

Conclusion

The LTC3209EUF-2#PBF from Analog Devices Inc. is a highly efficient and versatile LED driver, perfect for adding consistent and controlled illumination to a range of portable electronic devices. Its combination of efficiency, adjustability, and compact form factor makes it an excellent choice for designers looking to enhance the user experience with high-quality LED lighting.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess