EN
  • EN
  • DE

LTC2970HUFD#PBF

Part No LTC2970HUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC PWR SUPPLY CTRLR/MONITR 24QFN / Power Supply Controller Power Supply Controller/Monitor 24-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications Power Supply Controller/Monitor
Voltage - Supply 4.5V ~ 5.75V
Current - Supply 3.7 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x5)
Base Product Number LTC2970
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2970HUFD#PBF
Standard Package 73
Win Source Part Number 1131925-LTC2970HUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2970HUFD#PBF CAD Model

Description

The LTC2970HUFD#PBF is a sophisticated dual-channel power supply manager and monitor, meticulously engineered by Analog Devices Inc. to ensure precise control and supervision of system power supplies. This high-performance component is an integral part of power management solutions, particularly suitable for complex electronic systems that require stringent voltage regulation and monitoring.

Key Features

  • Dual I²C Power Supply Monitor and Margining Controller: The LTC2970HUFD#PBF is equipped with two channels, allowing for simultaneous monitoring and control of two independent power supplies. This feature is critical for systems that rely on multiple power rails for different components.
  • Precision Measurement: The device offers high-accuracy measurement capabilities for both current and voltage, ensuring that the power supplies are operating within their specified ranges. This precision is vital for the reliability and longevity of sensitive electronic components.
  • Programmable Voltage Margining: Users can adjust the output voltage of the power supplies, a process known as margining, to test system performance under various voltage conditions. This programmability adds a layer of versatility to power management strategies.
  • Nonvolatile Memory: Configuration settings and fault logs can be stored in the onboard nonvolatile memory, allowing the device to retain crucial information even when power is removed.
  • Robust Communication Interface: The LTC2970HUFD#PBF utilizes an I²C/SMBus serial interface for communication, enabling it to be integrated into a wide range of systems with ease and reliability.

Applications

The LTC2970HUFD#PBF is ideal for a variety of applications, including:

  • Data Communication Systems
  • Telecommunication Infrastructure
  • Enterprise Systems
  • Industrial Equipment
  • Automotive Electronics

Package and Reliability

The device comes in a 24-lead QFN package (4mm x 5mm) with an exposed pad for enhanced thermal performance. The LTC2970HUFD#PBF operates over an industrial temperature range, making it suitable for harsh environments and demanding applications where reliability is paramount.

Manufacturer Information

Analog Devices Inc. is renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. The LTC2970HUFD#PBF is a testament to the company's commitment to innovation and quality in the field of power management technology.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess