EN
  • EN
  • DE

LT5400BCMS8E-7#TRPBF

Part No LT5400BCMS8E-7#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 1.25k, 5k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Series LT5400
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878832-LT5400BCMS8E-7#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-7#TRPBF CAD Model

Description

Product Overview: LT5400BCMS8E-7#TRPBF

The LT5400BCMS8E-7#TRPBF is a high-precision, quad matched resistor network designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the LT5400 series, which is known for its excellent stability and tight ratio tolerances, making it an ideal choice for precision applications in a variety of electronic systems.

Key Features

  • High Accuracy: The LT5400BCMS8E-7#TRPBF offers outstanding matching characteristics with a ratio tolerance as tight as ±0.01%. This high level of precision ensures reliable performance in critical applications where resistor matching is crucial.
  • Temperature Stability: With a temperature coefficient as low as 1ppm/°C, this matched resistor network maintains its accuracy across a wide temperature range, making it suitable for environments with fluctuating temperatures.
  • Low Profile Package: The device comes in a compact MSOP-8 package, which is ideal for space-constrained applications without compromising on performance.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, further enhancing its versatility in different circuit configurations.
  • Multiple Applications: The LT5400BCMS8E-7#TRPBF is well-suited for precision dividers, reference circuits, bridge circuits, and differential amplifiers, among other applications.

Product Specifications

The LT5400BCMS8E-7#TRPBF has a nominal resistance of 10 kΩ per resistor, with a maximum operating voltage of 30 V. Its power rating per resistor is 125 mW at 70°C, ensuring that the device can handle a reasonable amount of power without compromising its performance or longevity.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT5400BCMS8E-7#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability for mission-critical applications. The product is also lead-free and RoHS compliant, reflecting Analog Devices' dedication to environmental responsibility.

Applications

Due to its precision and stability, the LT5400BCMS8E-7#TRPBF is an excellent choice for high-accuracy analog circuits. It is commonly used in test equipment, precision instrumentation, data acquisition systems, and automotive electronics, where consistent and reliable resistor performance is necessary.

Whether you're designing a sophisticated measurement device or a high-performance audio system, the LT5400BCMS8E-7#TRPBF by Analog Devices Inc. offers the precision and reliability needed to ensure your project's success.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8727 $51.4908
10+ $10.5623 $105.6230
15+ $10.2322 $153.4830
21+ $9.9021 $207.9441
27+ $9.5721 $258.4467
35+ $8.5818 $300.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess