EN
  • EN
  • DE

LTC2956IUD-2#PBF

Part No LTC2956IUD-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Applications Wake Up Timer
Voltage - Supply 1.5V ~ 36V
Current - Supply 3 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC2956
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879535-LTC2956IUD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2956IUD-2#PBF CAD Model

Description

Analog Devices Inc. LTC2956IUD-2#PBF Overview

The LTC2956IUD-2#PBF is a sophisticated power control management IC from Analog Devices Inc., designed to enhance system control and extend battery life in portable and handheld devices. This component is part of the LTC2956 series, which offers a range of features to manage the power-up and power-down sequences of electronic systems with precision and reliability.

Key Features

  • Wide Operating Voltage Range: The device supports an input voltage range from 2.7V to 26.4V, making it versatile for various applications across different voltage requirements.
  • Low Quiescent Current: With an ultra-low quiescent current of only 20uA (typical) when in standby mode, it helps conserve energy, making it ideal for battery-powered applications.
  • Adjustable Turn-On and Turn-Off Thresholds: The LTC2956IUD-2#PBF allows for precise control over system power states with programmable thresholds.
  • Pushbutton Control: This IC integrates pushbutton input control, providing an easy and intuitive interface for the end-user to power the system on and off.
  • Configurable Timer Delays: It features adjustable timer settings for turn-on and turn-off delays, offering flexibility in power sequence timing to match specific system requirements.
  • Temperature Range: The industrial temperature range from -40°C to 85°C ensures reliable operation under varying environmental conditions.

Applications

The LTC2956IUD-2#PBF is suitable for a wide array of applications where efficient power management is crucial. These include:

  • Portable and battery-powered equipment
  • Handheld medical devices
  • Remote monitoring systems
  • Industrial control systems
  • Automotive electronics

Package and Quality

The LTC2956IUD-2#PBF is offered in a compact, 20-lead (3mm × 3mm) QFN package, ensuring a minimal footprint on the PCB. Its robust design conforms to the high-quality standards set by Analog Devices Inc., making it a reliable choice for mission-critical applications where consistent performance is non-negotiable.

With its comprehensive feature set and flexible configuration options, the LTC2956IUD-2#PBF from Analog Devices Inc. stands out as a powerful solution for advanced power management in modern electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess