EN
  • EN
  • DE

LTC2956IMS-1#PBF

Part No LTC2956IMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Power Supply Controller Wake Up Timer 12-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC2956
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924436-LTC2956IMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2956IMS-1#PBF CAD Model

Description

Product Overview: LTC2956IMS-1#PBF by Analog Devices Inc.

The LTC2956IMS-1#PBF is a high-performance power control solution designed by Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This innovative product is a part of their extensive portfolio and is specifically engineered to enhance system power management.

At the heart of the LTC2956IMS-1#PBF is its pushbutton on/off controller feature, which provides an intuitive interface for power management. This functionality allows users to efficiently control the power states of their electronic devices with a simple pushbutton, making it an ideal solution for a wide range of applications, including portable and battery-operated devices.

Key Features:

  • Pushbutton Control: Simplifies the user interface for power management with an easy-to-use pushbutton operation.
  • Adjustable Timeout: The LTC2956IMS-1#PBF comes with an adjustable turn-off timeout feature that can be configured to suit various application requirements, enhancing flexibility and user control.
  • Low Quiescent Current: With its low quiescent current consumption, this product ensures minimal power drain when in standby mode, thereby extending the battery life of portable devices.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for different power supply configurations.
  • Compact Package: Housed in a compact MSOP package, the LTC2956IMS-1#PBF is designed for space-constrained applications without compromising on functionality.

Applications:

The LTC2956IMS-1#PBF is suitable for a variety of applications that require reliable and user-friendly power control. These include, but are not limited to:

  • Portable and Battery-Powered Equipment
  • Embedded Systems
  • Industrial Control Systems
  • Handheld Medical Devices
  • Remote Monitoring and Communication Devices

With its robust feature set and flexible design, the LTC2956IMS-1#PBF from Analog Devices Inc. is an excellent choice for designers looking to improve the power management capabilities of their electronic systems. Its ease of integration and user-friendly operation ensures that it can meet the needs of a wide array of power control applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0371 $61.0371
3+ $50.0820 $150.2460
4+ $48.5169 $194.0676
5+ $46.9519 $234.7595
7+ $45.3869 $317.7083
9+ $40.6918 $366.2262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess