EN
  • EN
  • DE

LM3590MFX/NOPB

Part No LM3590MFX/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRVR LIN DIM 20MA SOT23-5 / LED Driver 3 Segment 75uA Supply Current 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 12.6V
Output Current per Channel 20mA
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778977-LM3590MFX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3590
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3590MFX/NOPB CAD Model

Description

Product Overview: LM3590MFX/NOPB

The LM3590MFX/NOPB from Texas Instruments is a versatile and efficient LED driver designed to provide a constant current to high-brightness LEDs. This integrated circuit is specifically engineered to enhance the performance and reliability of lighting solutions across various applications, including automotive, industrial, and consumer electronics.

Key Features

  • Adjustable Output Current: The device allows for precise control of the LED current, which can be set with an external resistor. This feature ensures optimal performance for different LED configurations and requirements.
  • Wide Input Voltage Range: The LM3590MFX/NOPB operates over a broad input voltage range, making it suitable for a variety of power supply conditions and ensuring consistent LED brightness.
  • High Efficiency: With its high-efficiency design, the LED driver minimizes power loss and heat generation, thereby reducing the energy consumption of the overall lighting system.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and connected LEDs from potential damage due to excessive temperature rise.
  • Compact SMD Package: The device comes in a small outline, no-lead (SMD) package, which is ideal for space-constrained applications and allows for easy integration into various designs.

Applications

  • Automotive interior and exterior lighting
  • Portable and handheld devices
  • Backlighting for LCD displays
  • General illumination and architectural lighting
  • Signage and channel letters

The LM3590MFX/NOPB is designed with the end-user in mind, ensuring a seamless and user-friendly experience. Its robustness and flexibility make it a popular choice among designers looking for a reliable LED driver solution. With Texas Instruments' reputation for quality and performance, the LM3590MFX/NOPB stands out as a top-tier component for powering high-brightness LEDs with precision and efficiency.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess