The LTC2945IUD-1#PBF is a sophisticated power monitor chip from Analog Devices Inc., designed to keep a vigilant eye on the current, voltage, and power of any 0V to 80V rail. This high-precision integrated circuit is an indispensable tool for the real-time monitoring of high-performance computing systems, industrial machinery, and advanced automotive applications.
Key Features
- Voltage Monitoring Range: Capable of monitoring a wide voltage range from 0V to 80V, making it suitable for various applications.
- High Accuracy: Ensures precise measurements with its 12-bit ADC that provides a high degree of accuracy for voltage, current, and power.
- I2C Interface: Features an I2C interface that allows for easy communication with microcontrollers and other digital systems.
- Adjustable Alert Thresholds: Comes with programmable alert thresholds to trigger an interrupt when the monitored parameters exceed the predefined limits.
- Low Operating Current: Its low operating current minimizes the impact on overall system power consumption.
- Wide Operating Temperature Range: Designed to operate reliably over an industrial temperature range, making it suitable for harsh environments.
Applications
The LTC2945IUD-1#PBF is versatile and can be used in a variety of applications including:
- Telecommunications
- Networking Equipment
- Enterprise Systems
- Automotive Systems
- Industrial Monitoring
- Portable Equipment
Product Specifications
| Parameter |
Value |
| Part Number |
LTC2945IUD-1#PBF |
| Manufacturer |
Analog Devices Inc. |
| Package |
16-Lead QFN |
| Temperature Range |
-40°C to +85°C |
Conclusion
The LTC2945IUD-1#PBF from Analog Devices Inc. is a reliable and precise power monitoring solution that offers a wide range of features for various applications. Its robust design and ease of integration make it an excellent choice for engineers looking to monitor and protect their power systems effectively.