EN
  • EN
  • DE

LTC2945IMS-1#PBF

Part No LTC2945IMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Power Supply Controller General Purpose 12-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC2945
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924429-LTC2945IMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2945IMS-1#PBF CAD Model

Description

Product Overview: LTC2945IMS-1#PBF

The LTC2945IMS-1#PBF is a comprehensive power monitor IC from Analog Devices Inc., designed to cater to the demanding needs of modern electronics for precise power management. This integrated circuit is housed in a compact MSOP-12 package and is specifically engineered to monitor the current, voltage, and power of supply rails that operate from 0V to 80V. It is an indispensable tool for applications ranging from industrial, automotive, to telecommunication systems where power monitoring with high accuracy is crucial.

Key Features

  • Wide Operating Range: The device can handle a broad range of supply voltages from 0V to 80V without the need for additional external components, providing versatility in various application environments.
  • High Accuracy: The LTC2945 offers precision monitoring with an internal 12-bit ADC (Analog-to-Digital Converter) that ensures accurate measurements of voltage, current, and power.
  • Integrated Sense Resistor: It comes with an onboard sense resistor, which simplifies the design and reduces external component count.
  • I²C/SMBus Compatible Interface: The product features an I²C/SMBus compatible interface that allows for easy communication with microcontrollers and other digital systems.
  • Programmable Alerts: Programmable alert thresholds are available for overcurrent, overvoltage, and overtemperature conditions, enabling protective measures to be taken promptly.

Applications

The LTC2945IMS-1#PBF is ideal for a wide range of applications where precise power monitoring is essential. It is commonly used in:

  • Telecommunication infrastructure
  • Automotive systems
  • Data centers and server farms
  • Battery management systems
  • Industrial control and automation

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2945IMS-1#PBF is no exception. It is built to meet stringent industry standards, ensuring long-term performance even in the most challenging conditions. With its robust feature set and dependable operation, this power monitor IC is a strategic choice for engineers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3612 $52.3344
28+ $3.5784 $100.1952
44+ $3.4666 $152.5304
60+ $3.3547 $201.2820
78+ $3.2429 $252.9462
104+ $2.9074 $302.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,847 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess