EN
  • EN
  • DE

LTC2939CMS#TRPBF

Part No LTC2939CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC FOUR PWR SUPP MONITOR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Six Power Supply Monitor
Voltage - Supply 1V ~ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC2939
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879513-LTC2939CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2939CMS#TRPBF CAD Model

Description

Product Overview: LTC2939CMS#TRPBF from Analog Devices Inc.

The LTC2939CMS#TRPBF is a high-performance, hex supply sequencer and supervisor integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to manage power systems with multiple supply voltages, ensuring that each voltage rail is powered up and down in the correct sequence, which is crucial for the proper operation of complex electronic systems.

Key Features:

  • Supply Voltage Management: The LTC2939CMS#TRPBF can sequence up to six supply voltages, monitoring each rail to ensure that voltage levels are within the programmed thresholds before enabling the subsequent power supply.
  • Programmable Sequencing: Users can program the sequence order, timing, and voltage thresholds using external resistors, allowing for customization to meet specific system requirements.
  • Supervisory Functions: The device includes supervisory functions that monitor under-voltage and over-voltage conditions, providing reliable system protection.
  • Power-Down Control: In addition to power-up sequencing, the LTC2939CMS#TRPBF also manages power-down sequences, ensuring that supply voltages are turned off in the correct order to prevent damage to the system.
  • Compact Package: Packaged in a compact 20-lead MSOP, this product is suitable for space-constrained applications where board real estate is at a premium.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for industrial and automotive applications.

Applications:

The LTC2939CMS#TRPBF is ideal for use in a variety of applications where multiple power supply voltages need to be managed in a specific sequence. This includes, but is not limited to:

  • Telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2939CMS#TRPBF is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.4030 $75.4030
2+ $61.8687 $123.7374
3+ $59.9353 $179.8059
4+ $58.0018 $232.0072
6+ $56.0695 $336.4170
7+ $50.2691 $351.8837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess