EN
  • EN
  • DE

LTC2935CTS8-1#TRMPBF

Part No LTC2935CTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196603-LTC2935CTS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Multi-Voltage Supervisor
Voltage - Threshold 8 Selectable Threshold Combinations
Output Open Drain or Open Collector
Operating Temperature 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Ultra Librarian 3D Model Ultra Librarian LTC2935CTS8-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2935CTS8-1#TRMPBF Ultra-Low Voltage Supervisor

The LTC2935CTS8-1#TRMPBF is a high-precision, ultra-low voltage supervisor designed by Analog Devices Inc. to monitor system voltages, ensuring that electronic devices operate within their specified voltage ranges. This component is an essential part of a robust power management system, particularly in applications where reliable operation is critical under varying voltage conditions.

This voltage supervisor is capable of monitoring a wide range of supply voltages from 0.4V to 5.5V, making it versatile for use in a variety of systems, from battery-operated devices to industrial controls. With its low operating voltage, the LTC2935CTS8-1#TRMPBF is especially suited for portable and low-power applications where energy efficiency is paramount.

One of the key features of this component is its selectivity for four different threshold voltages, which can be programmed via an external resistive divider. This flexibility allows designers to tailor the voltage monitoring to their specific needs without having to change components for different applications.

The LTC2935CTS8-1#TRMPBF has a very low quiescent current of just 3.5uA, which contributes to the overall power efficiency of the system it is monitoring. Furthermore, it boasts a tight threshold accuracy of ±1.5%, ensuring reliable voltage monitoring and protection for sensitive circuits.

For ease of integration into various designs, this voltage supervisor comes in a compact TSOT-23 package. It also features a push-pull RESET output, which provides a quick and decisive signal to the system when a fault condition is detected. The RESET signal can be asserted down to the minimum operating voltage, ensuring that systems can respond promptly to undervoltage conditions.

The LTC2935CTS8-1#TRMPBF is provided in tape and reel packaging, denoted by the TRMPBF suffix, which is ideal for automated manufacturing processes. This component is designed to meet the stringent requirements of a wide array of applications, including automotive systems, portable electronics, and complex digital systems where precise voltage monitoring is necessary to maintain the integrity and reliability of the operation.

Overall, the LTC2935CTS8-1#TRMPBF from Analog Devices Inc. represents a reliable and flexible solution for voltage supervision in modern electronic systems, ensuring that they continue to function optimally across a range of power conditions.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1979 $50.3853
17+ $5.9060 $100.4020
27+ $5.7214 $154.4778
37+ $5.5369 $204.8653
47+ $5.3523 $251.5581
63+ $4.7986 $302.3118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess