EN
  • EN
  • DE

LTC2934CTS8-1#TRPBF

Part No LTC2934CTS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2934
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879503-LTC2934CTS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2934CTS8-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2934CTS8-1#TRPBF

The LTC2934CTS8-1#TRPBF from Analog Devices Inc. is a highly sophisticated, ultra-low power voltage supervisor designed to monitor multiple supply voltages. This precision device is an ideal solution for ensuring the reliable operation of microprocessor systems by monitoring system voltages and providing a reset signal whenever any monitored voltage falls outside of its programmed threshold.

Key Features

  • Multiple Voltage Monitoring: Capable of monitoring up to four supply voltages simultaneously, this device is versatile and suitable for complex systems that require vigilant power management.
  • Adjustable Reset Timeout: The LTC2934CTS8-1#TRPBF allows for an adjustable reset timeout period, ensuring that systems have ample time to stabilize before operations resume.
  • Low Power Consumption: With ultra-low quiescent current, this voltage supervisor is optimized for battery-powered and portable applications where power efficiency is critical.
  • High Accuracy: It provides high accuracy voltage monitoring, ensuring precise control and reliable operation of the system it is tasked with supervising.
  • Configurability: The thresholds for voltage monitoring are programmable, which means the device can be tailored to specific application requirements.
  • Compact Form Factor: The LTC2934CTS8-1#TRPBF is available in a compact TSOT-23 package, making it ideal for space-constrained applications.

Applications

This voltage supervisor is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Automotive systems
  • Microprocessor/microcontroller systems
  • Industrial and medical equipment
  • Communication infrastructure

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2934CTS8-1#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding environments. The device's tape and reel packaging (indicated by the #TRPBF suffix) facilitates efficient assembly for high-volume production.

Overall, the LTC2934CTS8-1#TRPBF is an excellent choice for designers looking for a reliable, accurate, and power-efficient voltage supervisor for their multi-voltage systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess