EN
  • EN
  • DE

LTC2930IDD#TRPBF

Part No LTC2930IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 6 POWER SUPPLY MONITOR 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Power Supply Controller Six Power Supply Monitor 12-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (3x3)
Family Name LTC2930
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879500-LTC2930IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2930IDD#TRPBF CAD Model

Description

Product Overview: LTC2930IDD#TRPBF

The LTC2930IDD#TRPBF is a high-precision hex supply monitor designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is specifically engineered to keep a vigilant eye on multiple supply voltages in complex systems, ensuring that all the system voltages are within their specified ranges, which is crucial for the stable and reliable operation of electronic systems.

This supply monitor is capable of supervising up to six supply voltages simultaneously, making it an ideal solution for multi-voltage systems. The LTC2930IDD#TRPBF is highly versatile, with the ability to monitor a combination of negative and positive voltages without the need for an additional supply voltage. This feature simplifies design and conserves board space, which is especially beneficial in space-constrained applications.

The device comes packed with features such as an adjustable reset timeout, an adjustable watchdog timer, and a power-fail input, all of which contribute to a robust power management system. The adjustable reset timeout allows designers to set the duration for which the system can operate below the threshold voltage before a reset is triggered. The watchdog timer ensures that the system is operating correctly by monitoring the activity of the microcontroller or processor.

One of the key benefits of the LTC2930IDD#TRPBF is its precision. It offers tight threshold accuracy, which is essential for reliable voltage monitoring and protection. The product's small footprint in a 10-lead DFN package makes it suitable for compact designs, and its wide operating temperature range ensures performance in diverse environmental conditions.

With its I2C/SMBus-compatible interface, this monitor can communicate with a host controller, providing digital readings of monitored voltages and allowing for programmable threshold settings. The LTC2930IDD#TRPBF is also offered in a lead-free package, which aligns with modern environmental standards for electronic components.

In summary, the LTC2930IDD#TRPBF from Analog Devices Inc. is a reliable and precise solution for monitoring multiple supply voltages in electronic systems. Its rich feature set and compact design make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1423 $57.4269
7+ $15.7065 $109.9455
10+ $15.2157 $152.1570
14+ $14.7249 $206.1486
18+ $14.2340 $256.2120
24+ $12.7616 $306.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,177 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess