EN
  • EN
  • DE

LTC2930HDD#TRPBF

Part No LTC2930HDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 6 POWER SUPPLY MONITOR 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001036-LTC2930HDD#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -Power Supply Controllers, Monitors
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 12-WFDFN Exposed Pad
Operating Temperature -40°C ~ 125°C
Voltage - Supply 1V ~ 7V
Supplier Device Package 12-DFN (3x3)
Supplier Device Package LTC2930
Applications Six Power Supply Monitor
Ultra Librarian 3D Model Ultra Librarian LTC2930HDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2930HDD#TRPBF

The LTC2930HDD#TRPBF is a high-performance, hex supply monitor integrated circuit designed by Analog Devices Inc., an industry leader in the manufacturing of precision electronic components. This product is specifically engineered to monitor up to six supply voltages, ensuring that electronic systems operate within their specified voltage ranges and providing essential protection against voltage-related failures.

This hex supply monitor is encapsulated in a compact DFN (dual flat no-lead) package, making it suitable for space-constrained applications. Its part number, LTC2930HDD#TRPBF, denotes the package type (HDD), temperature range, and packaging method (tape and reel, lead-free and RoHS compliant).

Key Features:

  • Multiple Voltage Monitoring: Capable of monitoring six voltages simultaneously, the LTC2930HDD#TRPBF is versatile and can accommodate a variety of system voltages, making it ideal for complex multi-rail systems.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout, which allows system designers to fine-tune the monitoring system to match specific application requirements.
  • Low Quiescent Current: With its low quiescent current, this monitor is highly energy-efficient, which is crucial for battery-powered applications and helps to extend system battery life.
  • Wide Operating Temperature Range: The LTC2930HDD#TRPBF operates reliably over a wide temperature range, suitable for demanding industrial environments.
  • Guaranteed Threshold Accuracy: The voltage threshold accuracy is guaranteed, ensuring precise monitoring and protection for sensitive electronic components.

Applications:

The LTC2930HDD#TRPBF is ideal for a variety of applications where accurate voltage monitoring is critical. It is commonly used in:

  • Telecommunications systems
  • Networking equipment
  • Servers and data storage systems
  • Industrial control systems
  • Automotive electronics
  • Portable and battery-operated devices

With its robust feature set and compact form factor, the LTC2930HDD#TRPBF from Analog Devices Inc. is an excellent choice for system designers seeking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess