EN
  • EN
  • DE

LTC2919IMS-2.5#PBF

Part No LTC2919IMS-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Supervisor Open Drain or Open Collector 3 Channel 10-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LTC2919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879491-LTC2919IMS-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2919IMS-2.5#PBF CAD Model

Description

Analog Devices Inc. LTC2919IMS-2.5#PBF Precision Voltage Monitor

The LTC2919IMS-2.5#PBF is a high-accuracy voltage monitor designed by Analog Devices Inc. to ensure the reliability and stability of electronic systems. This precision voltage monitor is tailored to maintain system integrity by monitoring up to four voltage rails without the need for external resistors. Its compact, 10-lead MSOP package makes it an ideal solution for space-constrained applications.

One of the LTC2919IMS-2.5#PBF's key features is its fixed 2.5V threshold voltage, which provides a precise reference for monitoring power supplies. This device offers a tight threshold accuracy of ±1.5%, which is critical for systems that require consistent voltage levels to operate correctly. Additionally, this voltage monitor has a wide operating temperature range from -40°C to 125°C, making it versatile for use in various environments.

The LTC2919IMS-2.5#PBF includes an array of features to enhance system protection, such as an adjustable reset timeout period. The reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring proper system reset during power-up, power-down, and brown-out conditions. The device also supports both open-drain and push-pull reset outputs, providing flexibility in interfacing with different types of microcontrollers and digital logic.

Another significant advantage of this product is its low supply current, making it suitable for battery-powered and energy-efficient systems. The LTC2919IMS-2.5#PBF's quiescent current is only 30µA, which minimizes power consumption and extends battery life in portable applications.

With its robust feature set, the LTC2919IMS-2.5#PBF is an excellent choice for monitoring core system voltages in servers, computers, and network equipment. It is also well-suited for power management in automotive, telecommunications, and industrial systems, where precise voltage monitoring is crucial to ensure proper operation and to protect against voltage-related failures.

For designers and engineers looking for a reliable voltage monitoring solution, the LTC2919IMS-2.5#PBF from Analog Devices Inc. offers a blend of precision, flexibility, and efficiency, making it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7039 $58.5195
11+ $9.6032 $105.6352
17+ $9.3031 $158.1527
23+ $9.0030 $207.0690
29+ $8.7029 $252.3841
39+ $7.8026 $304.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess