EN
  • EN
  • DE

XCV400-4BGG432I

Part No XCV400-4BGG432I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Xilinx 432BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 468252
RoHS Compliant
Win Source Part Number 1182372-XCV400-4BGG432I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV400-4BGG432I CAD Model

Description

The Xilinx XCV400-4BGG432I is a Field-Programmable Gate Array (FPGA) from the Virtex series, designed for high-performance and high-density programmable logic applications. It is a versatile integrated circuit that can be configured by the user after manufacturing, allowing for customized digital circuits to be implemented. This FPGA is widely used in telecommunications, networking, industrial control, and other applications that require flexible and reconfigurable hardware.

Applications

  • Telecommunications: Used in base stations, routers, and switches for signal processing, data encoding/decoding, and protocol implementation.
  • Networking: Employed in network interface cards (NICs), network processors, and packet processing systems for high-speed data transfer and processing.
  • Industrial Control: Utilized in motor control, robotics, and automation systems for real-time control and data acquisition.
  • Aerospace and Defense: Applied in radar systems, electronic warfare systems, and avionics for signal processing and custom logic implementation.
  • Medical Imaging: Used in ultrasound, MRI, and CT scanners for image processing and data analysis.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Provides programmable input/output pins that can be configured for various voltage levels and signaling standards.
  • Global Clock Networks: Features dedicated clock networks that distribute clock signals efficiently across the device.
  • On-Chip RAM: Includes on-chip RAM blocks for data storage and buffering.
  • Advanced Interconnect Architecture: Employs a hierarchical interconnect architecture for high-speed signal routing and flexible connectivity.

Benefits

  • Flexibility: Allows for custom digital circuits to be implemented without the need for custom ASICs.
  • Reconfigurability: Can be reprogrammed to implement different functionalities or adapt to changing requirements.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development of digital systems.
  • Cost-Effectiveness: Offers a cost-effective solution for low-to-medium volume production.

Additional Details

The XCV400-4BGG432I is packaged in a 432-pin Ball Grid Array (BGA) package. It operates at a voltage of 3.3V. The device can be programmed using Xilinx's ISE or Vivado design tools. The '4' in the part number indicates the speed grade of the device, with higher numbers generally indicating faster performance. The XCV400 is part of the Virtex family, known for its high-performance and advanced features. The BGG432 package provides a reliable and compact mounting solution for the FPGA.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Actel Corporation
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess