EN
  • EN
  • DE

LX5510LQ

Part No LX5510LQ
Manufacturer Microsemi Corporation
Catalog RF Amplifiers
Description WIRELESS LAN POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microsemi Corporation
Status Obsolete(EOL)
Frequency 2.4GHz to 2.5GHz
Gain 20dB
RF Type 802.11b/g
Supply Voltage - Operating 3.3V
Operating Supply Current 125mA
Test Frequency 2.4GHz
Win Source Part Number 118017-LX5510LQ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian LX5510LQ CAD Model

Description

The Microsemi Corporation's LX5510LQ is an RF/IF and RFID product used in electronic components.

  • Test Frequency: 2.4GHz
  • Frequency Range: 2.4GHz to 2.5GHz
  • Gain: 20dB
  • Common Use: 802.11b/g RF type
  • Supply Voltage: 3.3V
  • Operating Supply Current: 125mA
  • Supply and Demand Status: Balanced with a quantity of 500 per package

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4444 $57.7776
10+ $11.8526 $118.5260
16+ $11.4819 $183.7104
21+ $11.1111 $233.3331
27+ $10.7415 $290.0205
36+ $9.6304 $346.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess