EN
  • EN
  • DE

LTC2916HTS8-1#TRPBF

Part No LTC2916HTS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879481-LTC2916HTS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2916HTS8-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2916HTS8-1#TRPBF Overview

The LTC2916HTS8-1#TRPBF from Analog Devices Inc. is a sophisticated, single-supply voltage monitor that is designed to ensure the reliability and stability of electronic systems. This precision voltage monitor is ideal for applications that require monitoring of multiple voltage rails to prevent system failure due to voltage fluctuations.

Encased in a compact TSOT-23 package, the LTC2916HTS8-1#TRPBF is especially suitable for space-constrained environments. Its high-temperature operational capability ensures performance in extreme conditions, making it a perfect fit for industrial and automotive applications. With a wide operating temperature range, this device is engineered to maintain its precision across diverse and challenging environments.

Key Features and Benefits

  • Versatile Monitoring: The LTC2916HTS8-1#TRPBF can monitor up to four voltage rails, offering flexibility in system design and enhancing the protection of critical components.
  • Adjustable Thresholds: Users can set precise voltage thresholds via external resistors, allowing for tailored monitoring that matches specific system requirements.
  • Low Power Consumption: This device is optimized for low power operation, thereby reducing the overall power consumption of the system it is integrated into.
  • High Accuracy: The LTC2916HTS8-1#TRPBF provides high accuracy monitoring, ensuring that voltage levels are kept within safe operating limits to prevent damage to sensitive electronics.
  • Simple Interface: It offers a straightforward interface with a minimal number of external components needed, simplifying the design and integration process.
  • Robust Package: The TSOT-23 package is not only space-saving but also rugged, offering durable performance in tough conditions.

Applications

The LTC2916HTS8-1#TRPBF is versatile enough to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable and battery-powered equipment
  • Computer systems
  • Power supply monitoring

In summary, the LTC2916HTS8-1#TRPBF from Analog Devices Inc. is a reliable and precise voltage monitor that offers adjustable thresholds, low power consumption, and high accuracy, all within a robust and compact package. Its adaptability makes it an invaluable component for safeguarding electronic systems across a multitude of industries.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3164 $58.2148
15+ $6.8237 $102.3555
23+ $6.6105 $152.0415
32+ $6.3973 $204.7136
41+ $6.1840 $253.5440
55+ $5.5443 $304.9365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,016 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess