EN
  • EN
  • DE

THT-18-8117-3

Part No THT-18-8117-3
Manufacturer Brady Corporation
Catalog Unclassified
Description LABEL, 1 IN H X 3 IN W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr Brady Corporation
Series Brady®
Package Bulk
Product Status Active
Label Type Die Cut
Printer Name BBP81, i5100, i7100, IP Series, PR Plus, THT 3" Core Printers, R4400W, R6800
Applications General
Color - Background Black
Length 3.000" (76.20mm)
Width 1.000" (25.40mm)
Location Outdoor
Material - Body Polyester
For Use With/Related Products Thermal Transfer Printer
Base Product Number THT-18
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8443.99.2550
Win Source Part Number 1113722-THT-18-8117-3
Ultra Librarian 3D Model Ultra Librarian THT-18-8117-3 CAD Model

Description

The 1113722-THT-18-8117-3 is a blank label sticker that is designed for general use. It has a length of 3.000" (76.20mm) and a width of 1.000" (25.40mm).

  • Manufacturer: Brady®
  • Type: Blank Label Sticker
  • Length: 3.000" (76.20mm)
  • Width: 1.000" (25.40mm)
  • Material: Polyester
  • Suitable for: Outdoor Use
  • Printer Compatibility: Thermal Transfer Printers (BBP81, i5100, i7100, IP Series, PR Plus, THT 3" Core Printers, R4400W, and R6800)
  • Background Color: Black
  • Product Status: Active
  • Series: Brady
  • Commonly Used For: Labeling, Signage, and Identification

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $6.4772
Others
Lowest to $0.0201
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $424.3645 $424.3645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess