EN
  • EN
  • DE

LTC2911CTS8-4

Part No LTC2911CTS8-4
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL TSOT23-8 / Supervisor Push-Pull, Totem Pole 3 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 1.122V, 3.086V, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2911
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 924425-LTC2911CTS8-4
Ultra Librarian 3D Model Ultra Librarian LTC2911CTS8-4 CAD Model

Description

LTC2911CTS8-4 Precision Voltage Monitor

The LTC2911CTS8-4 is a high-quality precision voltage monitor designed by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient device is engineered to ensure the reliability and stability of electronic systems by monitoring voltage levels and providing timely alerts in case of power anomalies. It is an essential component for various applications, including computer systems, automotive electronics, and industrial control systems.

Key Features

  • Wide Voltage Range: The LTC2911CTS8-4 can monitor a voltage range from 1.5V to 5.5V, making it versatile for a broad range of applications.
  • Selectable Thresholds: It offers the flexibility of choosing between four preset voltage thresholds, allowing for customization according to the specific needs of the application.
  • Low Power Consumption: With its low quiescent current, this voltage monitor is an excellent choice for power-sensitive designs, contributing to overall energy efficiency.
  • Fast Response Time: The device reacts quickly to overvoltage and undervoltage conditions, providing rapid notification to prevent damage to sensitive electronics.
  • Reset Timeout: It features an adjustable reset timeout period, which can be set by an external capacitor, giving designers control over the response delay.
  • Compact Package: Housed in a space-saving SOT-23 package, the LTC2911CTS8-4 is ideal for applications where board space is at a premium.

Applications

The LTC2911CTS8-4 is suitable for a wide array of applications that require precise voltage monitoring to safeguard electronic components. Some of these applications include:

  • Portable and battery-powered devices
  • Automotive electronics
  • Data storage systems
  • Telecommunication and networking equipment
  • Industrial and medical equipment

With its precision voltage monitoring capabilities, the LTC2911CTS8-4 from Analog Devices Inc. is an indispensable device for any system that demands reliable power management. Its robust feature set ensures that it can be integrated into a variety of designs to enhance system integrity and prevent costly downtime due to power-related failures.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3285 $64.6570
5+ $26.5257 $132.6285
7+ $25.6976 $179.8832
10+ $24.8683 $248.6830
13+ $24.0390 $312.5070
17+ $21.5523 $366.3891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess