EN
  • EN
  • DE

LTC2911CTS8-1#TRPBF

Part No LTC2911CTS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 3.086V/4.675V/Adj 3 Open Drain 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 8
Number of Voltages Monitored 3
Packaging Tape and Reel
Reset Active Low
RoHS Compliant
Threshold Voltage 4.675 V
Type Multi-Voltage Supervisor, Power Supply Monitor
Win Source Part Number 1072233-LTC2911CTS8-1#TRPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2911CTS8-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2911CTS8-1#TRPBF Precision Voltage Monitor

The LTC2911CTS8-1#TRPBF is a high-precision voltage monitor designed by Analog Devices Inc., a leading company in the semiconductor industry. This compact and efficient component is engineered to ensure the reliability and stability of electronic systems by monitoring voltage levels and providing an alert when a voltage fault condition is detected.

This voltage monitor is part of the LTC2911 series, which is known for its precision and versatility. It is specifically designed to monitor a single voltage rail and is capable of precision threshold monitoring as low as 0.5V. The LTC2911CTS8-1#TRPBF is particularly suitable for applications that require tight voltage supervision, such as portable devices, computers, servers, and industrial systems.

Key features of the LTC2911CTS8-1#TRPBF include:

  • Adjustable Threshold: Users can set a precise voltage threshold according to their specific application needs, ensuring accurate monitoring and control.
  • Low Quiescent Current: With a very low current consumption, this voltage monitor is ideal for battery-powered applications where power efficiency is critical.
  • Guaranteed Threshold Accuracy: It offers a guaranteed threshold accuracy over the entire operating temperature range, providing consistent performance in various environmental conditions.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for use in extreme environments.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to customize the delay period before the system reset is initiated after a fault condition.

The LTC2911CTS8-1#TRPBF is available in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance and reliability, making it a top choice for designers looking to incorporate voltage monitoring in their systems without sacrificing valuable board space.

With its combination of precision, low power consumption, and robust design, the LTC2911CTS8-1#TRPBF from Analog Devices Inc. is a smart choice for any application requiring precise voltage monitoring and control. It ensures system protection and enhances the overall reliability of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess