EN
  • EN
  • DE

CB037D0224KBC

Part No CB037D0224KBC
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM / Film Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 820196-CB037D0224KBC
Ultra Librarian 3D Model Ultra Librarian CB037D0224KBC CAD Model

Description

The 820196-CB037D0224KBC is a film capacitor from AVX Corp/Kyocera Corp. It belongs to the Capacitors - Film Capacitors category and is part of the Tape & Reel package. The standard package includes 3,000 pieces.

  • MSL Level: 3
  • HTSUS code: 8532.25.0010

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,526 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess