EN
  • EN
  • DE

LTC2909ITS8-2.5#TR

Part No LTC2909ITS8-2.5#TR
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL TSOT23-8 / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Base Product Number LTC2909
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382636-LTC2909ITS8-2.5#TR
Ultra Librarian 3D Model Ultra Librarian LTC2909ITS8-2.5#TR CAD Model

Description

Analog Devices Inc. LTC2909ITS8-2.5#TR Precision Voltage Monitor

The Analog Devices Inc. LTC2909ITS8-2.5#TR is a robust and precise voltage monitor designed to ensure the reliability and stability of power supplies in a wide range of electronic applications. This precision voltage monitor is specifically engineered to monitor a fixed voltage threshold of 2.5V, offering designers a solution for systems that require a stable and accurate monitoring circuit.

Key Features:

  • Fixed Voltage Threshold: The LTC2909ITS8-2.5#TR is designed to monitor a 2.5V voltage threshold, providing a precise reference point for power supply monitoring.
  • High Accuracy: With its precision voltage threshold, this device ensures tight control over the power supply levels, contributing to the overall stability and performance of the system.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for battery-operated and portable applications where power efficiency is crucial.
  • Wide Operating Temperature Range: The LTC2909ITS8-2.5#TR operates effectively across a broad temperature range, ensuring consistent performance even in extreme conditions.
  • Compact Package: Housed in a space-saving TSOT-23 package, this voltage monitor can be incorporated into designs where board space is at a premium.
  • Supply Voltage Range: It supports a wide supply voltage range, accommodating various application requirements.

Applications:

The LTC2909ITS8-2.5#TR is versatile and can be used in multiple applications, including:

  • Portable and battery-powered devices
  • Microprocessor/DSP/FPGA power supply monitoring
  • Industrial and automotive systems
  • Data storage and telecommunications
  • Medical and healthcare equipment

With its high level of precision and reliability, the LTC2909ITS8-2.5#TR from Analog Devices Inc. is an excellent choice for engineers looking to incorporate a dependable voltage monitoring solution into their power management systems. The device's compact form factor, combined with its low power consumption and high accuracy, make it a valuable component in any application where voltage thresholds must be closely monitored to safeguard electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5357 $50.1428
10+ $10.2858 $102.8580
16+ $9.9643 $159.4288
21+ $9.6429 $202.5009
27+ $9.3215 $251.6805
36+ $8.3572 $300.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess