EN
  • EN
  • DE

SM32C6415EGLZ50SEP

Part No SM32C6415EGLZ50SEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 532-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Operating Temperature Range -55°C ~ 105°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 794553-SM32C6415EGLZ50SEP
Popularity Medium
Supply and Demand Status Limited
Family Name SM32C6415EP
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM32C6415EGLZ50SEP CAD Model

Description

The SM32C6415EGLZ50SEP is a high-performance signal processing component from Texas Instruments, designed to meet the rigorous demands of industrial, aerospace, and defense applications. This powerful digital signal processor (DSP) is part of the TMS320C6000 DSP platform, which is renowned for its high efficiency and processing capabilities.

Key Features:

  • High-Performance DSP: Equipped with a fixed-point 32-bit architecture that can run at a clock speed of up to 500 MHz, delivering up to 4000 MIPS (Million Instructions Per Second).
  • Large Integrated Memory: Features a large on-chip memory, including 1MB of RAM, which can be configured as mapped RAM or cache, enhancing performance and reducing external memory access latency.
  • Robust Peripheral Set: Offers a comprehensive set of peripherals including multiple timers, serial ports, and a flexible DMA controller that supports high-speed data transfers.
  • Enhanced Durability: Manufactured to meet the stringent requirements of extended temperature ranges and increased reliability, making it suitable for mission-critical applications.
  • Advanced Debug Features: Includes JTAG boundary scan support and on-chip emulation features, simplifying the development and debugging process.

Applications:

The SM32C6415EGLZ50SEP is designed to excel in a variety of applications where processing power, reliability, and longevity are paramount. Typical applications include:

  • Mission-critical aerospace systems
  • Defense communication systems
  • Industrial control and automation
  • Medical imaging and diagnostics
  • High-end audio processing

Quality and Reliability:

As with all Texas Instruments products, the SM32C6415EGLZ50SEP is built to the highest standards of quality and reliability. It is designed to withstand harsh environments and provide consistent performance over a long product lifecycle, which is crucial for applications with long service lives and minimal tolerance for failure.

With its robust processing capabilities and comprehensive feature set, the SM32C6415EGLZ50SEP is an ideal choice for developers looking to integrate a reliable DSP into their high-end systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $321.6583 $321.6583
2+ $288.3833 $576.7666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess