EN
  • EN
  • DE

LTC2908CTS8-A1#TRPBF

Part No LTC2908CTS8-A1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 6 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Voltage - Threshold 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2908
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746977-LTC2908CTS8-A1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2908CTS8-A1#TRPBF CAD Model

Description

Analog Devices LTC2908CTS8-A1#TRPBF Precision Hex Supply Monitor

The LTC2908CTS8-A1#TRPBF is a high-performance, precision hex supply monitor designed by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient monitoring solution is specifically engineered to ensure the reliability and stability of multiple supply voltages in complex electronic systems.

Featuring six independently adjustable monitors, this device can keep a vigilant eye on various supply voltages simultaneously. Each monitor is capable of tracking a wide range of input voltages, making the LTC2908CTS8-A1#TRPBF highly versatile and suitable for a multitude of applications, including but not limited to, microprocessor systems, digital systems, and industrial control systems.

The LTC2908CTS8-A1#TRPBF comes in a space-saving TSOT-23 package, which is ideal for systems where board space is at a premium. Its small footprint does not compromise its performance, with each monitor providing a tight 1.5% accuracy that ensures precise voltage supervision. This precision is critical in preventing system malfunctions that can occur due to voltage fluctuations.

One of the key features of this supply monitor is its adjustable reset timeout period. This allows designers to set the appropriate delay for their system's requirements, ensuring that the system has sufficient time to stabilize before it resumes operation after a fault condition. Additionally, the LTC2908CTS8-A1#TRPBF provides a manual reset input, further enhancing its flexibility and control capabilities.

The device operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions. Its robust design ensures that it can withstand the rigors of industrial applications while maintaining accurate monitoring of supply voltages.

In summary, the LTC2908CTS8-A1#TRPBF from Analog Devices Inc. is a precise and reliable solution for monitoring multiple supply voltages. Its adjustable monitors, high accuracy, and compact design make it an excellent choice for ensuring the integrity and stability of sophisticated electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8122 $61.3098
21+ $5.5890 $117.3690
32+ $5.4146 $173.2672
45+ $5.2402 $235.8090
57+ $5.0658 $288.7506
77+ $4.5415 $349.6955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess