The LTC2864IS-1#TRPBF is a high-performance RS485/RS422 transceiver from the renowned manufacturer Analog Devices Inc., designed to provide reliable data communication in harsh industrial environments. This transceiver is part of the LTC2864 series, known for its robustness and feature-rich capabilities, making it an ideal choice for applications requiring high-speed, bidirectional data transmission with noise immunity.
Key Features
- Interface Type: RS485/RS422
- Data Rate: Up to 20Mbps
- Supply Voltage: 3.3V to 5V
- Operating Temperature Range: -40°C to +85°C
- Receiver Input Hysteresis: 50mV
- Extended ESD Protection: ±15kV on transceiver input/output pins
- Integrated Features: Cable invert, driver slew rate control
- Package: 14-Lead SOIC
Product Advantages
The LTC2864IS-1#TRPBF offers several advantages for industrial communication systems. Its high data rate capability ensures swift data transmission, which is crucial for time-sensitive applications. The wide operating temperature range guarantees stable performance even in extreme conditions. Furthermore, the integrated ESD protection provides resilience against electrostatic discharges, a common issue in industrial environments.
Applications
This transceiver is suitable for a variety of applications, including:
- Industrial control systems
- Factory automation
- Building automation
- Process control networks
- Networking equipment
Quality and Reliability
Analog Devices Inc. is committed to delivering high-quality products. The LTC2864IS-1#TRPBF transceiver is manufactured with precision and undergoes rigorous testing to ensure it meets the industry standards for reliability and performance. With its advanced features and robust design, this transceiver is an excellent choice for designers looking to implement reliable communication interfaces in their systems.
Ordering Information
The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For ordering, use the full part number LTC2864IS-1#TRPBF to ensure the correct specification of the RS485/RS422 transceiver.