EN
  • EN
  • DE

LTC2862AIDD-1#TRPBF

Part No LTC2862AIDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC2862
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC2862AIDD-1#TRPBFTR, 161-LTC2862AIDD-1#TRPBFDKR, 161-LTC2862AIDD-1#TRPBFCT, LTC2862AIDD-1#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879427-LTC2862AIDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862AIDD-1#TRPBF CAD Model

Description

Product Overview: LTC2862AIDD-1#TRPBF from Analog Devices Inc.

The LTC2862AIDD-1#TRPBF is a high-performance, robust RS485/RS422 transceiver from Analog Devices Inc., designed to provide reliable data communication in harsh industrial environments. This transceiver is a part of the LTC2862A series, which is known for its exceptional tolerance to large ground voltage differences and electromagnetic interference (EMI). With a temperature range of -40°C to +125°C, it can operate effectively in extreme conditions, making it ideal for applications such as factory automation, HVAC systems, and networked communication systems.

Key Features

  • High Speed: The device supports data rates up to 20Mbps, enabling fast data transmission for time-critical applications.
  • Extended Common Mode Range: It can handle common mode voltages of ±25V, providing reliable communication in electrically noisy environments where ground potentials may vary significantly.
  • Integrated Protection: The LTC2862AIDD-1#TRPBF includes overvoltage protection on the transceiver inputs and outputs, guarding against transient events and enhancing system reliability.
  • Low Power Shutdown Mode: An optional low power shutdown mode reduces power consumption when the transceiver is not in active use, making it suitable for power-sensitive applications.
  • Thermal Shutdown Protection: In-built thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a logic-high output if the inputs are open or shorted, or if they are connected to a terminated transmission line with no signal present.

Package and Quality

The LTC2862AIDD-1#TRPBF is offered in a compact 8-lead DFN package, which is RoHS compliant and manufactured with a lead-free finish. The small footprint and low profile of the package make it suitable for space-constrained applications. Analog Devices Inc. ensures high quality and reliability of their products, and this transceiver is no exception, with rigorous testing and quality control measures in place.

Applications

With its robust design and advanced features, the LTC2862AIDD-1#TRPBF transceiver is an excellent choice for a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Remote Sensors and Actuators
  • Networked Security Systems
  • Automotive Networks

Overall, the LTC2862AIDD-1#TRPBF from Analog Devices Inc. represents a blend of performance, durability, and reliability, making it a top-tier solution for your RS485/RS422 communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9050 $53.1450
21+ $4.8452 $101.7492
32+ $4.6938 $150.2016
45+ $4.5423 $204.4035
57+ $4.3909 $250.2813
77+ $3.9367 $303.1259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,639 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess