EN
  • EN
  • DE

M391A5143EB1-CPB

Part No M391A5143EB1-CPB
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2133P 512Mx72 ECC UDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947032-M391A5143EB1-CPB
Series *
Ultra Librarian 3D Model Ultra Librarian M391A5143EB1-CPB CAD Model

Description

The Samsung M391A5143EB1-CPB is a 4GB DDR4 2133MHz ECC SODIMM. This memory module is designed for laptops and small form factor PCs that require error correction and reliable performance. It offers a balance of speed and stability, making it suitable for a variety of applications.

Applications

  • Laptops
  • Small Form Factor PCs
  • Embedded Systems
  • Industrial Computing

Features

  • Capacity: 4GB
  • Memory Type: DDR4 SDRAM
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Speed: 2133MHz (PC4-17000)
  • ECC: Yes (Error-Correcting Code)
  • Voltage: 1.2V
  • Pins: 260-Pin
  • Rank: Single Rank

Benefits

  • Improved Data Integrity: ECC functionality detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Enhanced Performance: The 2133MHz speed allows for faster data transfer rates, improving overall system responsiveness.
  • Reduced Power Consumption: The low voltage (1.2V) operation contributes to energy efficiency and longer battery life in portable systems.
  • Compact Design: The SODIMM form factor makes it ideal for space-constrained environments.
  • Increased Reliability: Designed to meet industry standards for reliable operation.

Additional Details

This module is designed to meet JEDEC industry standards. The ECC functionality is critical for applications where data integrity is important. The single rank configuration helps improve compatibility with a wider range of systems. Its low voltage operation makes it ideal for laptops and other portable devices.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess