EN
  • EN
  • DE

SN74SSTV16859RGQR

Part No SN74SSTV16859RGQR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFFER 13-26BIT 56-VQFN / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74SSTV
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 13, 26
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number SN74SST
Other Names 296-14377-2R,-SN74SSTV16859RGQRR,296-14377-6,296-14377-2,296-14377-1,2156-SN74SSTV16859RGQR-TITR,-HPA00022RGQRR,TEXTISSN74SSTV16859RGQR,-296-14377-1,296-14377-1R,-296-14377-1,-HPA00022RGQR,296-14377-6R
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256212-SN74SSTV16859RGQR
Ultra Librarian 3D Model Ultra Librarian SN74SSTV16859RGQR CAD Model

Description

SN74SSTV16859RGQR - 13-Bit to 26-Bit SSTL-2 Registered Buffer with Differential Clock Inputs

The SN74SSTV16859RGQR from Texas Instruments is a high-speed, 13-bit to 26-bit SSTL-2 (Stub Series Terminated Logic) registered buffer designed to meet the rigorous demands of high-performance memory interface applications. This device is an ideal choice for buffering data lines in memory modules, where signal integrity and timing precision are paramount.

Featuring differential clock inputs (CLK and CLK), the SN74SSTV16859RGQR ensures reliable and accurate latching of data, minimizing the skew and improving the overall timing margin of the system. The device operates at a 2.5V VDD supply voltage, which aligns with the requirements of DDR SDRAM memory systems, making it a versatile and energy-efficient solution for modern computing environments.

With its 13-bit wide input bus, the SN74SSTV16859RGQR can be configured to operate as either a 1:1 or a 1:2 registered buffer, providing flexibility in system design. When used in the 1:2 configuration, the device effectively doubles the data width, facilitating a 26-bit wide bus interface. This feature is particularly useful for expanding the data path in high-density memory modules without increasing the number of traces on the PCB.

The SN74SSTV16859RGQR is available in a compact 64-pin QFN package (RGQ) with a body size of 9 mm x 9 mm, which is suitable for space-constrained applications. Its reduced package size helps to minimize board space and allows for higher density designs without sacrificing performance.

Key features of the SN74SSTV16859RGQR include:

  • Support for SSTL-2 signaling levels
  • Operates from a 2.5 V supply
  • Maximum clock frequency of 200 MHz
  • Low-voltage differential clock inputs
  • Flow-through pinout for optimal PCB layout
  • Support for hot insertion

Overall, the SN74SSTV16859RGQR from Texas Instruments is a robust and reliable registered buffer that enhances the performance and stability of high-speed digital systems. Its specialized features and design make it an excellent choice for designers looking to optimize their memory interfaces in both industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Pericom
Lowest to $8.2081
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0806 $50.8060
24+ $4.1687 $100.0488
38+ $4.0385 $153.4630
52+ $3.9082 $203.2264
67+ $3.7779 $253.1193
89+ $3.3871 $301.4519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess