EN
  • EN
  • DE

LTC2857IMS8-1#TRPBF

Part No LTC2857IMS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8MSOP / 1/1 Transceiver Full RS422, RS485 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25 mV
Data Rate 20Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC2857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354731-LTC2857IMS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2857IMS8-1#TRPBF CAD Model

Description

Analog Devices LTC2857IMS8-1#TRPBF Transceiver Overview

The LTC2857IMS8-1#TRPBF is a high-performance RS485/RS422 transceiver from Analog Devices Inc., designed to provide robust data communication in harsh industrial environments. This transceiver integrates advanced features that ensure reliable operation over extended temperature ranges and in the presence of electrical noise, which is common in factory automation, HVAC systems, and networked communication systems.

Key Features

  • Interface Type: The device supports RS485 and RS422 communication protocols, ensuring compatibility with a wide range of industrial communication standards.
  • Supply Voltage: It operates on a supply voltage range from 3.3V to 5V, making it versatile for various power supply configurations.
  • Data Rate: The LTC2857IMS8-1#TRPBF is capable of data rates up to 20Mbps, allowing for high-speed data transmission which is critical for modern industrial applications.
  • Integrated Protection: It features integrated electrostatic discharge (ESD) protection up to ±15kV, ensuring durability against transient voltage spikes and enhancing system reliability.
  • Driver Output/Receiver Input: The device provides differential driver outputs and receiver inputs, which are designed to handle the demands of differential signaling in noisy environments.
  • Temperature Range: The transceiver operates over an industrial temperature range from -40°C to +85°C, making it suitable for extreme operating conditions.
  • Package: Housed in an MSOP-8 package, the LTC2857IMS8-1#TRPBF offers a compact footprint that is ideal for space-constrained applications.

Applications

The LTC2857IMS8-1#TRPBF is a versatile transceiver that is well-suited for a variety of applications where robust communication is essential. This includes but is not limited to:

  • Industrial Control Systems
  • Building Automation
  • Networked Communication Systems
  • Automotive Control Systems
  • Security Systems

With its advanced features and protections, the LTC2857IMS8-1#TRPBF from Analog Devices Inc. is a reliable choice for engineers and designers looking to implement a robust communication interface in their industrial and commercial products.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3525 $51.7625
12+ $8.4944 $101.9328
19+ $8.2289 $156.3491
26+ $7.9635 $207.0510
33+ $7.6980 $254.0340
44+ $6.9017 $303.6748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,857 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess