Product Overview: LTC2857HDD-1#PBF
The LTC2857HDD-1#PBF is a high-performance transceiver from Analog Devices Inc., designed for RS485/RS422 communication. This integrated circuit provides full-duplex or half-duplex operation, making it a versatile solution for various industrial, networking, and telecommunication applications. The LTC2857HDD-1#PBF is housed in a compact DFN package, ensuring a minimal footprint on the printed circuit board.
Key Features
- Robust Interface: With its differential signaling, the LTC2857HDD-1#PBF offers robust noise immunity and long-distance communication capabilities, suitable for challenging electrical environments.
- High-Speed Operation: The device supports data rates up to 20Mbps, making it ideal for applications requiring fast data transmission.
- Extended Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
- Integrated Protection: It includes integrated electrostatic discharge (ESD) protection and fault protection up to ±60V, providing enhanced durability and reliability.
- Low Power Consumption: Its low power shutdown mode helps conserve energy in power-sensitive applications.
- Driver Differential Output: The LTC2857HDD-1#PBF features a 3-state output that allows up to 32 transceivers on a shared bus.
Applications
The LTC2857HDD-1#PBF transceiver is suitable for a wide range of applications, including:
- Industrial Control Systems
- Networked Security Systems
- Building Automation
- Factory Automation
- Data Acquisition Systems
Product Specifications
The LTC2857HDD-1#PBF transceiver comes with the following specifications:
- Supply Voltage: 3.3V to 5V
- Operating Temperature: -40°C to +125°C
- Package: 8-Lead DFN (3mm × 3mm)
- Standards Compliance: Compliant with TIA/EIA-485-A and ISO 8482:1987(E)
With its robust design and advanced features, the LTC2857HDD-1#PBF from Analog Devices Inc. is an excellent choice for designers looking to implement reliable and efficient RS485/RS422 communication in their systems.