EN
  • EN
  • DE

LTC2856IMS8-2#TRPBF

Part No LTC2856IMS8-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC2856
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879416-LTC2856IMS8-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2856IMS8-2#TRPBF CAD Model

Description

Analog Devices LTC2856IMS8-2#TRPBF Overview

The LTC2856IMS8-2#TRPBF is a high-quality transceiver component designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog integration. This particular product is tailored for robust and efficient communication in industrial environments, utilizing the RS485/RS422 protocols. It is an essential building block for applications requiring reliable data transmission over long distances or in noisy environments.

Key Features

  • Interface Type: RS485/RS422
  • Data Rate: Up to 20Mbps
  • Supply Voltage: 3.3V to 5.5V
  • Receiver Input Impedance: 96kΩ minimum
  • Driver Output Levels: Differential
  • Integrated Protection: Overvoltage protection up to ±25V
  • Temperature Range: -40°C to +85°C
  • Package: MSOP-8
  • Part Status: Active

Enhanced Reliability and Performance

The LTC2856IMS8-2#TRPBF is designed to withstand harsh industrial conditions. It features overvoltage protection on the transceiver inputs and outputs, ensuring that the device is safeguarded against voltage spikes and surges commonly found in industrial settings. Additionally, the high impedance receiver inputs allow for up to 256 nodes on the bus, making this transceiver ideal for complex network topologies.

Applications

With its robust feature set, the LTC2856IMS8-2#TRPBF is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Security Systems
  • Automotive Control Systems

Easy Integration

The MSOP-8 packaging of the LTC2856IMS8-2#TRPBF allows for easy integration into existing designs, requiring minimal board space. This, combined with its wide supply voltage range and high data rate capabilities, makes it a versatile and convenient choice for engineers looking to enhance their communication systems.

For those seeking a reliable and high-performance RS485/RS422 transceiver, the LTC2856IMS8-2#TRPBF from Analog Devices Inc. offers an exceptional solution that balances functionality, protection, and ease of use in demanding industrial applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess