EN
  • EN
  • DE

PS9303L-E3-AX

Part No PS9303L-E3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description OPTOISO 5KV PUSH PULL 6-SDIP GW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 25 mA
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 500ns, 550ns
Rise / Fall Time (Typ) 120ns, 90ns
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Max) 20mA
Voltage - Supply 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Case / Package 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SDIP Gull Wing
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1570152-PS9303L-E3-AX
Ultra Librarian 3D Model Ultra Librarian PS9303L-E3-AX CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Isocom Components 2004 LTD
6PIN AC INPUT, SINGLE OPTOCOUPLE
Lowest to $1.2929
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Sharp Microelectronics
Logic Output Optoisolator Channel CMTI
Need more? Email Us
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
QT Optoelectronics
OPTO.
Lowest to $1.2929

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess