EN
  • EN
  • DE

LTC2751CUHF-14#PBF

Part No LTC2751CUHF-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT A-OUT 38QFN / 14 Bit Digital to Analog Converter 1 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tube
Number of Bits 14
Number of D/A Converters 1
Settling Time 2µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Mounting SMD (SMT)
Base Product Number LTC2751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 52
Win Source Part Number 1072186-LTC2751CUHF-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2751CUHF-14#PBF CAD Model

Description

Product Overview: LTC2751CUHF-14#PBF

The LTC2751CUHF-14#PBF is a high-performance 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and speed for demanding applications. This integrated circuit is part of a family of pin-compatible DACs, offering various resolution options and optimized for ease of use and flexibility in a wide array of systems.

Encased in a compact UHF-20 lead package, the LTC2751CUHF-14#PBF boasts an impressive set of features that make it an ideal choice for high-end industrial, communication, and medical applications. It provides a 14-bit resolution, ensuring fine-grained analog output, which is critical in applications where accuracy is paramount.

Key Features:

  • Resolution: 14-bit, offering precise analog output for sophisticated applications.
  • Interface: The device features a user-friendly SPI/MICROWIRE-compatible 3-wire serial interface, making it easy to connect with a variety of microcontrollers and digital systems.
  • Update Rate: It supports fast update rates, which is essential for applications requiring real-time data processing and control.
  • Monotonicity: Guaranteed monotonic over the entire operating temperature range, ensuring reliable and predictable performance.
  • Power Supply: Operates from a single 5V supply, simplifying power management in embedded systems.
  • Package: Available in a UHF-20 lead package that is suitable for space-constrained applications.
  • Temperature Range: Specified over the industrial temperature range, making it robust for use in harsh environments.

Applications:

The LTC2751CUHF-14#PBF is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Telecommunications Infrastructure

Overall, the LTC2751CUHF-14#PBF from Analog Devices Inc. represents a blend of precision, speed, and reliability, making it a top-tier choice for engineers and designers who require the best in DAC technology. With its high resolution, fast update rates, and robust design, this product stands out as a critical component for precision analog output generation.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess