EN
  • EN
  • DE

LTC2664CUH-16#PBF

Part No LTC2664CUH-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 32QFN / 16 Bit Digital to Analog Converter 4 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 4
Settling Time 20µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog ±4.5V ~ 15.75V
Voltage - Supply, Digital 1.71V ~ 5.5V
INL/DNL (LSB) ±2.2, ±0.35
Temperature Range - Operating 0°C ~ 70°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number LTC2664
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879383-LTC2664CUH-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2664CUH-16#PBF CAD Model

Description

Analog Devices Inc. LTC2664CUH-16#PBF Digital-to-Analog Converter

The LTC2664CUH-16#PBF from Analog Devices Inc. is a high-performance, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. It is designed to meet the rigorous demands of industrial, communication, and high-end consumer applications where precise analog output is required to control various electronic functions.

This DAC features a quad-channel architecture, providing four independent DAC channels in a single package, which makes it an ideal solution for systems requiring multiple analog outputs with tight space constraints. Each channel can be individually programmed through a serial interface, allowing for fine control and calibration of the output voltages.

The LTC2664CUH-16#PBF operates from a wide supply voltage range, supporting output voltages up to +/-15V or 0V to 10V, and each channel can source or sink up to 20mA of current. This flexibility ensures that the device can interface with a wide variety of sensors, actuators, and other electronic components without the need for additional signal conditioning hardware.

Key features of the LTC2664CUH-16#PBF include:

  • 16-bit resolution for precise analog output
  • Quad-channel output for multiple signal applications
  • Wide output voltage range to accommodate various use cases
  • SoftSpan™ technology with five selectable output ranges per channel
  • Integrated precision reference with low temperature coefficient
  • Robust SPI/Microwire-compatible 3-wire serial interface
  • Power-on reset to zero volts and Brownout reset functionality
  • Monotonic output over the entire operating temperature range
  • Asynchronous DAC update (LDAC) and asynchronous clear (CLR) inputs
  • Compact 24-lead 4mm x 4mm QFN package

The LTC2664CUH-16#PBF also features advanced error detection and reporting capabilities, including a cyclic redundancy check (CRC) for data integrity verification. The device's robust design ensures reliable performance even in harsh environmental conditions, making it a suitable choice for mission-critical applications.

With its combination of high precision, multiple output channels, and a compact form factor, the LTC2664CUH-16#PBF is a versatile solution that can help simplify system design and enhance overall performance in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1985 $60.7940
9+ $12.4706 $112.2354
13+ $12.0809 $157.0517
18+ $11.6912 $210.4416
23+ $11.3015 $259.9345
30+ $10.1324 $303.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess