EN
  • EN
  • DE

LTC2656BIUFD-H16#TRPBF

Part No LTC2656BIUFD-H16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 8
Settling Time 7.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2, ±0.3
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Mounting Type Surface Mount
Base Product Number LTC2656
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879373-LTC2656BIUFD-H16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2656BIUFD-H16#TRPBF CAD Model

Description

Analog Devices Inc. LTC2656BIUFD-H16#TRPBF

The LTC2656BIUFD-H16#TRPBF is a high-precision, 16-channel, 16-bit digital-to-analog converter (DAC) module designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the LTC2656 series, which is known for its advanced features and robust performance in demanding applications.

Encased in a compact 28-lead QFN package, the LTC2656BIUFD-H16#TRPBF offers a versatile interface with a variety of digital inputs, making it suitable for complex industrial, automotive, and communication systems that require multiple DAC channels with high resolution and accuracy.

Key Features:

  • Multi-Channel: This DAC provides 16 independent channels, allowing for simultaneous output of multiple analog signals from digital inputs.
  • High Resolution: With its 16-bit resolution, the LTC2656BIUFD-H16#TRPBF ensures precise control over the analog output, which is essential for applications such as precision control systems and high-end instrumentation.
  • Integrated Precision: The device includes an internal reference with 10ppm/°C max temperature coefficient, offering stable and consistent performance across various temperature ranges.
  • Flexible Voltage Outputs: The output ranges are user-selectable, providing options for 0V to 5V, 0V to 10V, ±5V, and ±10V, which can be configured to match the needs of the application.
  • SPI Interface: It features a Serial Peripheral Interface (SPI) that ensures high-speed data communication and easy integration with microcontrollers and digital systems.
  • Power-On Reset: Each DAC output powers up to zero-scale or mid-scale, which can be chosen by the user, offering a predictable startup state for safety-critical applications.
  • Thermal Protection: The device is specified for operation from -40°C to 105°C and includes over-temperature protection for reliable performance in harsh environments.

Moreover, the LTC2656BIUFD-H16#TRPBF is designed to minimize digital noise feedthrough from the input to the output, which is crucial in noise-sensitive applications. The DAC also supports daisy-chaining in applications that require multiple devices to be connected in series, further enhancing its flexibility.

With its combination of high precision, multiple channels, and robust feature set, the LTC2656BIUFD-H16#TRPBF from Analog Devices Inc. is an ideal choice for system designers looking to achieve high-performance analog output in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess