EN
  • EN
  • DE

LTC2645CMS-L10#PBF

Part No LTC2645CMS-L10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201720-LTC2645CMS-L10#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 10
Settling Time 7.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface PWM
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian LTC2645CMS-L10#PBF CAD Model

Description

The LTC2645CMS-L10#PBF is a high-precision, quad 12-/10-/8-bit voltage output digital-to-analog converters (DACs) with an integrated precision reference, manufactured by Analog Devices Inc. This product is designed to provide a compact, easy-to-use solution for a wide range of applications, including industrial control systems, automated test equipment, and high-end consumer products.

Key Features:

  • Resolution: Available in 12-bit, 10-bit, and 8-bit options to offer flexibility in balancing resolution with system requirements.
  • Channels: Four DAC channels enable multiple outputs, reducing the need for additional components and simplifying design.
  • Integrated Reference: The device includes a precision reference with low drift, ensuring stable performance over temperature and time.
  • Output Range: The DACs can be configured to provide unipolar or bipolar outputs, allowing for a wide range of output voltages suitable for various applications.
  • Power-On Reset: Each DAC powers up with its outputs at zero scale or midscale, ensuring a predictable startup state.
  • Interface: A simple 3-wire SPI-compatible serial interface facilitates easy communication with microcontrollers or digital systems.
  • Power Efficiency: Low power operation makes it suitable for battery-powered and portable applications.
  • Package: The device is offered in a compact 16-lead MSOP package, optimizing board space.

Applications:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Gain and Offset Adjustment
  • Portable Battery-Powered Instruments

The LTC2645CMS-L10#PBF is a versatile DAC solution that combines multiple channels, high precision, and ease of use into a single package. Its robust feature set and compact form factor make it an ideal choice for designers looking to add reliable analog output capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess