EN
  • EN
  • DE

LTC2641IMS8-14#PBF

Part No LTC2641IMS8-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 14 Bit Digital to Analog Converter 1 8-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC2641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879352-LTC2641IMS8-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2641IMS8-14#PBF CAD Model

Description

Product Overview

The LTC2641IMS8-14#PBF is a high-performance, 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and stability in a compact package. This product is part of a family of pin-compatible DACs with different resolution options, providing designers with flexibility and scalability for their specific application needs.

Key Features

  • Resolution: 14-bit resolution provides high precision for demanding applications.
  • Output Range: The DAC offers a full-scale output range that is programmable to either 2.5V, with an external reference, or to the supply voltage.
  • Package: The LTC2641IMS8-14#PBF comes in a compact MSOP-8 package, suitable for space-constrained applications.
  • Interface: A simple SPI/MICROWIRE-compatible 3-wire serial interface enables easy communication with microcontrollers or digital systems.
  • Settling Time: Fast settling time ensures quick response to input commands, making it ideal for dynamic systems.
  • Power Supply: It operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments.
  • Power Consumption: Low power operation with a typical supply current of only 125μA, which is ideal for battery-powered devices and power-sensitive applications.

Applications

The LTC2641IMS8-14#PBF is versatile and can be used in a wide range of applications, including:

  • Precision control systems
  • Data acquisition systems
  • Industrial automation and process control
  • A/D converter calibration
  • Battery-powered devices
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2641IMS8-14#PBF is built to meet the stringent requirements of industrial and automotive applications, ensuring performance and durability in harsh environments.

Ordering Information

The product is available with the part number LTC2641IMS8-14#PBF. When considering this DAC for your design, ensure to check the latest datasheets and product specifications from Analog Devices Inc. to understand the full capabilities and to select the appropriate configuration for your application.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.8831 $50.8831
3+ $41.7502 $125.2506
4+ $40.4455 $161.7820
6+ $39.1408 $234.8448
7+ $37.8361 $264.8527
9+ $33.9221 $305.2989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess