EN
  • EN
  • DE

LTC2641AIMS8-16#PBF

Part No LTC2641AIMS8-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features 16 Bit Digital to Analog Converter 1 8-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC2641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879347-LTC2641AIMS8-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2641AIMS8-16#PBF CAD Model

Description

Analog Devices Inc.'s LTC2641AIMS8-16#PBF: A High-Precision DAC Solution

The LTC2641AIMS8-16#PBF from Analog Devices Inc. is a cutting-edge 16-bit Digital-to-Analog Converter (DAC) that offers exceptional accuracy and stability for a wide range of applications. This product is part of the LTC2641 series, which is known for its high-performance analog technology, and is designed to meet the demands of sophisticated electronic systems.

Constructed in a compact MSOP-8 package, the LTC2641AIMS8-16#PBF is designed to be space-efficient, making it ideal for space-constrained applications. The device operates with a single 2.7V to 5.5V supply, providing designers with flexibility in various power environments. Its 16-bit resolution ensures precise control over analog outputs, which is crucial for applications requiring fine granularity and high precision.

One of the standout features of this DAC is its integrated precision reference, which maintains stability over temperature and time. This feature simplifies the design process by eliminating the need for external precision reference components. Additionally, the LTC2641AIMS8-16#PBF boasts a low-power operation, with a typical supply current of only 125μA, making it suitable for battery-powered devices and power-sensitive applications.

The device supports a SPI (Serial Peripheral Interface) compatible serial interface, enabling easy communication with microcontrollers and digital systems. This interface allows for fast data transfer rates and simple integration into existing digital systems. The LTC2641AIMS8-16#PBF also features a power-on reset circuit that ensures the DAC output powers up to zero-scale or mid-scale and remains there until a valid write takes place.

Applications that can benefit from the LTC2641AIMS8-16#PBF include automated test equipment, data acquisition systems, process control, and precision instrumentation. Its high resolution and stability make it particularly well-suited for applications that require exacting analog output control.

In summary, the LTC2641AIMS8-16#PBF from Analog Devices Inc. is a high-quality DAC that offers 16-bit resolution, low power consumption, and a stable integrated reference, all packed into a small MSOP-8 package. It is an excellent choice for engineers looking for a reliable and precise analog output solution.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.3516 $51.3516
3+ $42.1346 $126.4038
4+ $40.8179 $163.2716
6+ $39.5012 $237.0072
7+ $38.1845 $267.2915
9+ $34.2344 $308.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,404 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess