EN
  • EN
  • DE

LTC2636HDE-LZ12#PBF

Part No LTC2636HDE-LZ12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 14DFN / 12 Bit Digital to Analog Converter 8 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 8
Settling Time 4.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Mounting SMD (SMT)
Base Product Number LTC2636
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2636HDE-LZ12#PBF-ND,-2735-LTC2636HDE-LZ12#PBF,505-LTC2636HDE-LZ12#PBF
Standard Package 91
Win Source Part Number 1000395-LTC2636HDE-LZ12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636HDE-LZ12#PBF CAD Model

Description

Product Overview: LTC2636HDE-LZ12#PBF

The LTC2636HDE-LZ12#PBF is a state-of-the-art digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is a member of the LTC2636 family, which are octal 12, 10, and 8-bit SPI voltage output DACs with an integrated, high accuracy, low-drift reference in a 14-lead DFN package.

This specific model, the LTC2636HDE-LZ12#PBF, features a 12-bit resolution which provides fine voltage control, making it suitable for precision applications. The integrated precision reference and the small footprint of the 4mm × 3mm DFN package make it an excellent choice for space-constrained applications that require accurate analog output.

Key Features

  • Resolution: 12-bit octal DAC, enabling precise analog voltage outputs.
  • Reference: Integrated precision reference with low drift, ensuring stability and accuracy over time and temperature variations.
  • Interface: SPI interface for digital input, providing easy integration with microcontrollers and digital systems.
  • Package: Compact 14-lead DFN package, designed for space-saving on PCBs.
  • Power Supply: Wide power supply range, supporting 2.7V to 5.5V, accommodating various system power rails.
  • Multiple Ranges: Offers full-scale output voltage spans of 2.5V, 2.048V, and 4.096V, providing versatility for different application requirements.

Applications

The LTC2636HDE-LZ12#PBF is ideal for a wide range of applications where precision voltage control is required. This includes:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

With its robust feature set and high level of integration, the LTC2636HDE-LZ12#PBF is a versatile component that enhances the performance and efficiency of electronic systems. Analog Devices Inc. ensures that this product meets the highest quality and reliability standards, providing engineers with a reliable solution for their DAC needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess